EN
  • EN
  • DE

SUP90N10

Part No SUP90N10
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194987-SUP90N10
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SUP90N10 CAD Model

Description

The SUP90N10 is an N-Channel power MOSFET from Vishay Semiconductors. It is designed for high-efficiency switching applications and offers low on-resistance and gate charge, contributing to reduced power losses and improved system performance. This MOSFET is commonly used in various power management circuits, DC-DC converters, and motor control applications.

Applications:

  • DC-DC converters: Used in voltage regulation and power conversion circuits.
  • Power management circuits: Implemented in systems requiring efficient power distribution and control.
  • Motor control applications: Employed in controlling the speed and torque of electric motors.
  • Synchronous rectification: Utilized in secondary-side rectification to improve efficiency in switching power supplies.
  • Uninterruptible Power Supplies (UPS): Integrated in UPS systems to provide backup power during outages.

Features:

  • N-Channel MOSFET: Offers efficient switching capabilities.
  • Low on-resistance (RDS(on)): Minimizes conduction losses, enhancing overall efficiency.
  • Low gate charge (Qg): Reduces switching losses and improves high-frequency performance.
  • Avalanche rated: Provides robustness against voltage spikes and transient conditions.
  • Fast switching speed: Enables high-frequency operation, improving system responsiveness.
  • Temperature rated to 175°C: Capable of operating under harsh conditions.

Benefits:

  • High Efficiency: Low on-resistance and gate charge contribute to reduced power losses and improved efficiency in switching applications.
  • Improved System Performance: Fast switching speed and avalanche rating enhance overall system responsiveness and reliability.
  • Enhanced Thermal Performance: Capable of operating at high temperatures, making it suitable for demanding environments.
  • Increased Reliability: Robust design and avalanche rating provide protection against voltage spikes and transient conditions.
  • Simplified Design: Easy to implement in various power management circuits and control systems.

Specifications:

The SUP90N10 features a drain-source voltage (VDS) of 100V, a continuous drain current (ID) of 80A, and a pulsed drain current (IDM) of 240A. The on-resistance (RDS(on)) is typically 9.5 mΩ at VGS = 10V. The gate-source threshold voltage (VGS(th)) is between 2V and 4V. It is available in a TO-220 package, which is widely used for power semiconductor devices.

This MOSFET is designed to meet the demands of modern power electronics applications, offering a combination of high efficiency, reliability, and performance. Its low on-resistance and gate charge make it an excellent choice for high-frequency switching applications.

You May Also Be Interested in

NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Renesas Electronics America
MP-25LZU
Lowest to $12.5357

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess