EN
  • EN
  • DE

TFDU7100-TR3

Part No TFDU7100-TR3
Manufacturer Vishay
Catalog OEM Parts (T - Z)
Description Irda Tx/rx 4MBPS 3.3V/5V T/r
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1099135-TFDU7100-TR3
Categories OEM Parts(T-Z)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TFDU7100-TR3 CAD Model

Description

The TFDU7100-TR3 is an infrared (IrDA) transceiver module manufactured by Vishay Semiconductors. This module is designed for high-speed, short-range wireless communication, commonly used in mobile devices and other portable electronics.

Applications

  • Mobile Phones and Smartphones: Wireless data transfer and control.
  • Laptop Computers: Wireless data synchronization and peripheral control.
  • Personal Digital Assistants (PDAs): Data exchange and device management.
  • Digital Cameras: Wireless image transfer to computers and printers.
  • Printers: Wireless printing from mobile devices.
  • Point-of-Sale (POS) Terminals: Wireless communication with other devices.

Features

  • IrDA Compliant: Meets IrDA physical layer specifications for interoperability.
  • High Data Rate: Supports data rates up to 115.2 kbit/s (SIR).
  • Low Power Consumption: Optimizes battery life in portable devices.
  • Integrated LED Driver and Receiver Amplifier: Reduces external component count and simplifies design.
  • Surface-Mount Package: Compact package for automated assembly and high-density board layouts.
  • Automatic Shutdown Mode: Reduces power consumption when inactive.
  • RoHS Compliant: Environmentally friendly and lead-free.

Benefits

  • Wireless Data Transfer: Enables convenient and cable-free communication.
  • Extended Battery Life: Low power consumption prolongs the operating time of portable devices.
  • Simplified Design: Integrated components minimize design complexity and reduce board space.
  • Interoperability: Ensures compatibility with other IrDA-enabled devices.
  • Cost-Effective Solution: Provides a high-performance wireless communication solution at a competitive price.

Additional Details

The TFDU7100-TR3 operates at an infrared wavelength of approximately 875 nm. It requires a supply voltage of 2.4 V to 5.5 V. The 'TR3' suffix indicates tape and reel packaging for automated assembly. The module incorporates a PIN photodiode, infrared LED, LED driver, and receiver amplifier. Proper PCB layout is crucial for minimizing noise and ensuring reliable communication. Pay close attention to the recommended component placement and routing guidelines in the official Vishay datasheet. The datasheet provides detailed information on the external components, such as the current limiting resistor for the LED, needed for proper device operation. Additionally, specific current levels are outlined for optimal operation, any deviation from this can affect performance and reliability of the component.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Agere Systems
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess