EN
  • EN
  • DE

TSFF6410-ASZ

Part No TSFF6410-ASZ
Manufacturer Vishay
Catalog OEM Parts (T - Z)
Description Ir Emitter Dh 870NM 5MM 22DEG-E2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Viewing Angle 22 °
Win Source Part Number 994311-TSFF6410-ASZ
Categories OEM Parts(T-Z)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSFF6410-ASZ CAD Model

Description

The TSFF6410-ASZ is a surface-mount, infrared (IR) receiver module from Vishay Semiconductors. This module is designed for remote control systems and IR data transmission. It integrates a photodiode, preamplifier, and filter in a single epoxy package, making it highly sensitive to IR signals modulated at specific carrier frequencies.

Applications:

  • Remote control systems for televisions, set-top boxes, DVD players, and other consumer electronics.
  • Light barriers.
  • IR data transmission.
  • Proximity sensors.

Features:

  • High sensitivity to IR signals.
  • Excellent suppression of disturbances.
  • Supply voltage: 2.5 V to 5.5 V.
  • Carrier frequency: 30 kHz to 56 kHz.
  • Low power consumption.
  • Surface mount package.

Benefits:

  • Improved remote control performance with reliable signal reception.
  • Reduced susceptibility to ambient light and electrical noise.
  • Simplified design and assembly due to the integrated receiver module.
  • Extended battery life in portable applications thanks to the low power consumption.
  • Compact size allows for use in space-constrained applications.

Additional Details:

The TSFF6410-ASZ IR receiver module is designed to receive IR signals modulated with a carrier frequency between 30 kHz and 56 kHz. It features an internal filter to suppress unwanted signals and noise. The module operates from a supply voltage of 2.5 V to 5.5 V and has a typical supply current of around 0.7 mA. The output of the module is an active low signal that is asserted when an IR signal is detected. It is RoHS compliant and lead-free.

The device utilizes a molded epoxy package suitable for standard reflow soldering processes. The viewing angle is wide, allowing for flexible receiver placement. The AGC (Automatic Gain Control) is optimized for minimizing disturbances, making it suitable for use in noisy environments.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess