EN
  • EN
  • DE

U2407BAFLG3

Part No U2407BAFLG3
Manufacturer Vishay
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 989133-U2407BAFLG3
Categories OEM Parts(T-Z)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian U2407BAFLG3 CAD Model

Description

The U2407BAFLG3 is a transient voltage suppressor (TVS) diode manufactured by Vishay. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and other transient voltage events. This device is part of Vishay's broad portfolio of protection diodes, known for their reliability and performance in demanding applications.

Applications

  • Protection of I/O interfaces
  • Protection of power lines
  • Data line protection
  • Automotive electronics
  • Industrial control systems

Features

  • Low clamping voltage to protect sensitive components
  • Fast response time for quick transient suppression
  • High surge capability, able to withstand significant transient events
  • Small form factor for space-constrained applications
  • Lead-free and RoHS compliant

Benefits

  • Enhanced system reliability by protecting against voltage transients
  • Reduced downtime and maintenance costs due to component failure
  • Increased product lifespan
  • Compliance with industry standards and regulations
  • Simplified circuit design due to integrated protection

Additional Details

The U2407BAFLG3 features a low clamping voltage, ensuring that sensitive components are not exposed to excessive voltage during a transient event. Its fast response time allows for rapid suppression of transient voltages, minimizing the risk of damage. The high surge capability ensures that the device can withstand significant transient events without degradation. The small form factor allows for easy integration into space-constrained applications.

This TVS diode is commonly used in automotive electronics to protect sensitive components from voltage transients caused by load dump, jump starts, and other electrical disturbances. It is also used in industrial control systems to protect against voltage transients caused by switching inductive loads and other electrical noise. In addition, it provides protection for data lines and I/O interfaces in a wide range of electronic devices.

Specific electrical characteristics can be found in the Vishay datasheet for this component, including clamping voltage, peak pulse current, and operating temperature range. Always refer to the datasheet when designing with this component to ensure that it meets the requirements of the application.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3678
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Lucent
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess