EN
  • EN
  • DE

U6431B

Part No U6431B
Manufacturer Vishay
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101843-U6431B
Categories OEM Parts(T-Z)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian U6431B CAD Model

Description

The U6431B is a single-chip solution for car access and immobilizer systems manufactured by Vishay. It integrates multiple functionalities to enhance vehicle security and convenience. This component is designed to communicate via inductive coupling, typically between a key fob and the vehicle's on-board electronics, and it's related to the U6430B but likely with minor differences in feature set or performance characteristics.

Applications:

  • Car Immobilizer Systems: Prevents unauthorized vehicle starting by verifying the key's authenticity.
  • Remote Keyless Entry (RKE) Systems: Allows users to lock, unlock, and start their vehicles remotely.
  • Tire Pressure Monitoring Systems (TPMS): Communicates with sensors in the tires to monitor pressure.
  • Passive Keyless Entry (PKE) Systems: Automatically unlocks the vehicle when the key fob is within a certain range.
  • Car Access Systems: Provides secure access to the vehicle.

Features:

  • Integrated Transponder Functionality: Incorporates the necessary circuitry for secure transponder communication.
  • Low Power Consumption: Optimizes battery life in key fobs and other portable devices.
  • Robust Communication Protocol: Ensures reliable data transfer in noisy automotive environments.
  • Compact Package: Designed for easy integration into small form-factor key fobs.
  • High Security: Incorporates advanced encryption algorithms to prevent unauthorized access.

Benefits:

  • Enhanced Vehicle Security: Prevents theft by ensuring only authorized keys can start the vehicle.
  • Improved User Convenience: Enables remote locking, unlocking, and starting of the vehicle.
  • Extended Battery Life: Reduces the frequency of battery replacements in key fobs.
  • Reliable Performance: Operates reliably even in harsh automotive conditions.
  • Simplified System Design: Integrates multiple functions into a single chip, reducing system complexity.

Like the U6430B, the U6431B typically communicates with the vehicle's electronic control unit (ECU) to verify the key's authenticity. It uses inductive coupling to transmit data wirelessly, which provides a secure and reliable communication link. The chip incorporates security features, such as encryption algorithms, to prevent unauthorized access. Given its similarity to the U6430B, it's likely used in a similar range of modern vehicles with advanced security and convenience features, potentially offering slight improvements in performance, power efficiency, or specific communication protocols.

You May Also Be Interested in

Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Shindengen
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Agere Systems
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess