EN
  • EN
  • DE

UG10GCT-E3

Part No UG10GCT-E3
Manufacturer Vishay
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841326-UG10GCT-E3
Ultra Librarian 3D Model Ultra Librarian UG10GCT-E3 CAD Model

Description

The UG10GCT-E3 is a Ultrafast Recovery Rectifier manufactured by Vishay. This diode is designed for high-speed switching applications where fast recovery time is crucial. It is commonly used in applications such as freewheeling diodes, secondary rectifiers in SMPS, and snubber circuits.

Applications:

  • Switch Mode Power Supplies (SMPS): Secondary rectification in high-frequency power supplies.
  • Freewheeling Diodes: Protecting inductive loads in motor control and other switching circuits.
  • DC-DC Converters: Rectification in high-efficiency DC-DC converters.
  • Snubber Circuits: Protecting switching devices from voltage transients.
  • Inverters: Rectification in inverter circuits for renewable energy and power conversion applications.

Features:

  • Ultrafast Recovery Time: Minimizes switching losses and improves efficiency.
  • Low Forward Voltage Drop: Reduces power dissipation and improves overall performance.
  • High Surge Current Capability: Withstands high surge currents, enhancing reliability.
  • High-Temperature Operation: Operates reliably at elevated temperatures.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Improved Efficiency: Reduces power losses in high-frequency switching circuits.
  • Enhanced Reliability: Provides robust performance in demanding applications.
  • Reduced EMI: Fast recovery time minimizes electromagnetic interference.
  • Smaller Circuit Size: Enables compact and lightweight designs.

Additional Details:

The UG10GCT-E3's key specifications include its reverse voltage (VR), forward current (IF), and recovery time (trr). Detailed electrical characteristics, including typical forward voltage drop, reverse leakage current, and thermal resistance values, are available in the Vishay datasheet. The device is typically available in a through-hole or surface-mount package. Proper heat sinking is essential to ensure optimal performance and prevent device failure, especially at high currents and ambient temperatures. The datasheet provides information on recommended mounting techniques and thermal management strategies. This Ultrafast Recovery Rectifier is suitable for use in a wide range of power electronics applications where high efficiency, fast switching speeds, and reliable performance are critical design requirements.

You May Also Be Interested in

Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8197 $54.5910
70+ $1.4931 $104.5170
105+ $1.4465 $151.8825
145+ $1.3998 $202.9710
185+ $1.3532 $250.3420
250+ $1.2132 $303.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,320 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess