EN
  • EN
  • DE

V30100S

Part No V30100S
Manufacturer Vishay
Catalog Electronic Wholesale
Description High-Voltage Trench MOS Barrier Schottky Rectifier Ultra Low VF = 0.39 V at IF = 5 A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1278931-V30100S
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Commercial, Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian V30100S CAD Model

Description

The V30100S is a Schottky Barrier Rectifier manufactured by Vishay. It's designed for high-efficiency rectification and freewheeling applications. This device features a low forward voltage drop and high surge current capability, making it suitable for use in power supplies and other demanding applications.

Applications:

  • Switching Power Supplies: Used as a rectifier to convert AC voltage to DC voltage efficiently.
  • Freewheeling Diodes: Providing a path for current to flow when a switch turns off in inductive circuits.
  • Polarity Protection: Preventing reverse polarity damage in electronic circuits.
  • High-Frequency Inverters: Used in inverters to convert DC voltage to AC voltage.
  • DC-DC Converters: Rectifying the output of DC-DC converters to provide a stable DC voltage.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • High-Frequency Operation: Suitable for use in high-frequency circuits.
  • Low Leakage Current: Reduces power consumption and improves efficiency.
  • High Reliability: Designed for long-term reliability and stability.

Benefits:

  • Improved Efficiency: Reduces power loss and improves the overall efficiency of power supplies and converters.
  • Enhanced System Reliability: Provides reliable operation in demanding applications.
  • Reduced Heat Dissipation: Minimizes heat generation, reducing the need for heat sinks.
  • Increased System Performance: Improves the performance of power supplies and converters.
  • Cost Savings: Reduces energy consumption and extends the lifespan of electronic equipment.

The V30100S operates by allowing current to flow freely in one direction while blocking current flow in the opposite direction. Its low forward voltage drop minimizes power loss during conduction, improving efficiency. The high surge current capability allows it to withstand transient current surges without damage. Its high-frequency operation makes it suitable for use in switching power supplies and other high-frequency applications. The low leakage current minimizes power consumption and improves efficiency.

The V30100S is designed for long-term reliability and stability. It is a reliable and efficient Schottky Barrier Rectifier that can help improve the performance and efficiency of power supplies and converters. Its low forward voltage drop, high surge current capability, and high-frequency operation make it an ideal choice for demanding applications.

You May Also Be Interested in

Texas Instruments
Lowest to $10.3384
Texas Instruments
Lowest to $4.5685
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Panasonic
Lowest to $26.8133
Renesas Electronics America
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6422 $57.7980
220+ $0.5267 $115.8740
340+ $0.5105 $173.5700
470+ $0.4943 $232.3210
610+ $0.4770 $290.9700
810+ $0.4285 $347.0850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess