EN
  • EN
  • DE

VEMD2523SLX01

Part No VEMD2523SLX01
Manufacturer Vishay
Catalog Optical Sensors - Photodiodes
Description SENSOR PHOTODIODE 900NM 2SMD / Silicon PIN Photodiode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay Semiconductor Opto Division
Packaging Reel
Wavelength 900nm
Spectral Range 350nm ~ 1120nm
Diode Type PIN
Response Time 100ns
Voltage - DC Reverse (Vr) (Maximum) 60V
Current - Dark (Typ) 1nA
Active Area 0.23mm²
Viewing Angle 70°
Temperature Range - Operating -40°C ~ 100°C
Mounting Style SMD
Manufacturer Package 2-SMD
Manufacturer Pack Quantity 3,000
MSL Level 2A (4 Weeks)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813824-VEMD2523SLX01
Ultra Librarian 3D Model Ultra Librarian VEMD2523SLX01 CAD Model

Description

The VEMD2523SLX01 is a PIN diode type with a spectral range of 350nm ~ 1120nm.

  • Response Time: 100ns
  • Viewing Angle: 70°
  • Dark Current: 1nA
  • Active Area: 0.23mm²
  • Package/Case: 2-SMD
  • Reverse Voltage (Vr): 60V
  • Manufacturer: Vishay Semiconductor Opto Division
  • Supply and Demand Status: Limited
  • Manufacturer Pack Quantity: 3,000
  • MSL Level: 2A (4 Weeks)

You May Also Be Interested in

New Japan Radio
COBP High Speed Photo Diode
Lowest to $0.5879
Lite-On Inc.
Photodiode PIN Chip 875nm 0.5A/W Sensitivity 2-Pin SMT / PHOTODIODE IR 2X2MM DOME ZBEND
Need more? Email Us
Vishay
PHOTODIODE 700 TO 1070 NM
Lowest to $0.7568
Lite-On Inc.
PHOTODIODE PIN FLAT 110DEG LONG
Lowest to $0.3361
Advanced Photonix, Inc.
SENSOR PHOTODIODE 660NM 2SMD / Photodiode 660nm 100ns 130° 2-SMD, No Lead
Need more? Email Us
Everlight Electronics Co Ltd
SENSOR PHOTODIODE 940NM 2SMD
Need more? Email Us
Vishay
PHOTODIODE 350 TO 1100 NM / Photodiode 900nm 100ns 70° 2-SMD, Yoke Bend
Lowest to $0.3880
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 880NM 2SMD
Need more? Email Us
ON Semiconductor
SENSOR PHOTODIODE 940NM RADIAL / Photodiode 940nm 50ns 120° Radial, Side View
Lowest to $0.7076

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4506 $51.8190
275+ $0.3697 $101.6675
420+ $0.3582 $150.4440
580+ $0.3466 $201.0280
750+ $0.3351 $251.3250
1,000+ $0.3004 $300.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess