EN
  • EN
  • DE

VJ1808A220KBLAT4X

Part No VJ1808A220KBLAT4X
Manufacturer Vishay
Catalog Ceramic Capacitors
Description CAP CER 22PF 630V NP0 1808
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Vishay Vitramon
Series VJ OMD
Packaging Reel package
Capacitance 22pF
Tolerance ±10%
Voltage Rating DC 630V
Temperature Coefficient C0G, NP0
Operating Temperature Range -55°C ~ 125°C
Features Soft Termination, High Voltage
Applications Boardflex Sensitive
Mounting Surface Mount, MLCC
Package 1808 (4520 Metric)
Dimension 0.186" L x 0.080" W (4.72mm x 2.03mm)
Thickness (Maximum) 0.086" (2.18mm)
Win Source Part Number 766405-VJ1808A220KBLAT4X
Popularity Medium
Supply and Demand Status Limited
Family Name VJ OMD
Introduction Date January 31, 2007
ECCN EAR99
Country of Origin Israel
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian VJ1808A220KBLAT4X CAD Model

Description

The VJ1808A220KBLAT4X is an electronic component manufactured by Vishay Vitramon. It is a part of the VJ OMD series.

  • Series: VJ OMD
  • Packaging: Reel
  • Capacitance: 22pF
  • Tolerance: ±10%
  • Termination: Soft
  • Application: Boardflex sensitive
  • High Voltage: Yes
  • Temperature Range: -55°C to 125°C
  • Mounting Type: Surface Mount
  • Dimension: 0.186" L x 0.080" W (4.72mm x 2.03mm)
  • Voltage Rating DC: 630V
  • Thickness (Maximum): 0.086" (2.18mm)
  • Supply and Demand Status: Limited
  • RoHS State: Verify before usage

You May Also Be Interested in

TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess