EN
  • EN
  • DE
  • IT

VLMS334AABB-GS08

Part No VLMS334AABB-GS08
Manufacturer Vishay
Catalog LED Indication - Discrete
Description LED RED 2PLCC SMD  /  Red 630nm LED Indication - Discrete 2.2V 2-SMD, J-Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Vishay Semiconductor Opto Division
Series Automotive, AEC-Q101, VLM.334
Package Tape & Reel
Color Red
Configuration Standard
Millicandela Rating 1600mcd
Lens Style Round with Flat Top
Lens Size 2.40mm Dia
Voltage - Forward (Vf) (Typ) 2.2V
Current - Test 50mA
Viewing Angle 120°
Mounting SMD (SMT)
Wavelength - Dominant 630nm
Package / Case 2-SMD, J-Lead
Supplier Device Package 2-PLCC
Dimension 3.00mm L x 2.80mm W
Height (Max) 1.85mm
Base Product Number VLMS334
MSL Level 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names VLMS334AABB-GS08TR,VLMS334AABB-GS08DKR,VLMS334AABB-GS08-ND,VLMS334AABB-GS08CT
Standard Package 1,500
Win Source Part Number 1020749-VLMS334AABB-GS08
Ultra Librarian 3D Model Ultra Librarian VLMS334AABB-GS08 CAD Model

Description

The VLMS334AABB-GS08 is a red LED indication discrete optoelectronic component designed for automotive applications.

  • Certifications: AEC-Q101 and VLM.334 series certified
  • Package: Tape and reel
  • Standard Package: 1500 units
  • Viewing Angle: 120 degrees
  • Millicandela Rating: 1600mcd
  • Voltage-Forward (Vf): 2.2V
  • Current-Test: 50mA
  • Wavelength-Dominant: 630nm
  • Height: 1.85mm
  • Package/Case: 2-SMD, J-Lead
  • Supplier Device Package: 2-PLCC
  • Lens Style: Round with a flat top
  • Lens Size: 2.40mm diameter

You May Also Be Interested in

Stanley Electric Co
LED ORANGE DIFF 0805 R/A SMD / LED Uni-Color Orange 609nm 2-Pin SMD T/R
Lowest to $0.9769
Broadcom Limited
LED GREEN CLEAR 0603 R/A SMD
Lowest to $0.2522
Broadcom Limited
LED Tri-Color Blue/Green/Red 465nm/521nm/629nm 4-Pin PLCC T/R / LED RGB CLEAR 4SMD
Lowest to $0.9417
Cree Inc.
LED RGB 6PLCC SMD
Need more? Email Us
Stanley Electric Co
Need more? Email Us
Panasonic
LED BLUE 2SMD R/A
Lowest to $0.4325
Stanley Electric Co
LED YELLOW CLEAR 1206 SMD
Lowest to $0.3583
Rohm Semiconductor
LED RED DIFFUSED 0603 SMD
Lowest to $0.2891
Stanley Electric Co
LED GREEN/RED CLEAR 1208 SMD
Lowest to $2.1021

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4676 $56.1120
295+ $0.3837 $113.1915
455+ $0.3717 $169.1235
625+ $0.3597 $224.8125
810+ $0.3478 $281.7180
1,080+ $0.3118 $336.7440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,140 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess