EN
  • EN
  • DE
  • IT

VO2611-X017T

Part No VO2611-X017T
Manufacturer Vishay
Catalog Optoisolators - Logic Output
Description OPTOISO 5.3KV OPEN DRAIN 8SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Optoisolators - Logic Output Optoisolators
Mfr Vishay Semiconductor Opto Division
Series -
Package Tape & Reel
Product Status Active
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Voltage - Isolation 5300Vrms
Common Mode Transient Immunity (Min) 15kV/µs
Input Type DC
Output Type Open Drain
Current - Output / Channel 50 mA
Data Rate 10MBd
Propagation Delay tpLH / tpHL (Max) 100ns, 100ns
Rise / Fall Time (Typ) 23ns, 7ns
Voltage - Forward (Vf) (Typ) 1.4V
Current - DC Forward (If) (Max) 20mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 100°C
Mounting Type Surface Mount
Package / Case 8-SMD, Gull Wing
Supplier Device Package 8-SMD
Base Product Number VO2611
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 1371581-VO2611-X017T
Ultra Librarian 3D Model Ultra Librarian VO2611-X017T CAD Model

Description

The 1371581-VO2611-X017T is a logic output optoisolator from Vishay Semiconductor Opto Division.

  • Package: 8-SMD, gull wing
  • Supplier Device Package: 8-SMD
  • Base Product Number: VO2611
  • Voltage Supply: 4.5V to 5.5V
  • Output Type: Open Drain
  • Forward Voltage (Vf): 1.4V
  • Data Rate: 10MBd
  • Channel: Single
  • Maximum Output Current: 50mA
  • Voltage Isolation: 5300Vrms
  • Rise Time: 23ns
  • Fall Time: 7ns
  • Input Type: DC
  • Maximum Forward Current: 20mA
  • Common Mode Transient Immunity: 15kV/μs
  • Propagation Delay (Low-to-High): 100ns
  • Propagation Delay (High-to-Low): 100ns

You May Also Be Interested in

Renesas Electronics America
HI-SPD OPTOCPLR 6PIN SDIP
Lowest to $1.2652
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Lowest to $0.8211
Toshiba Semiconductor and Storage
PHOTOCOUPLER
Lowest to $1.0969
Renesas Electronics America
HI-SPD OPTOCPLR SO-5
Lowest to $2.6432
Toshiba Semiconductor and Storage
PHOTOCOUPLER
Lowest to $0.7718
Toshiba Semiconductor and Storage
PHOTOCOUPLER
Need more? Email Us
Sharp Microelectronics
OPTOISO 3.75KV OPEN COLL 5MFP
Need more? Email Us
Toshiba Semiconductor and Storage
PHOTOCOUPLER MFSOP
Need more? Email Us
CEL
OPTOISO 3.75KV OPN COLLECTOR 5SO
Lowest to $5.4603

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6620 $58.1700
85+ $1.3636 $115.9060
130+ $1.3210 $171.7300
180+ $1.2784 $230.1120
230+ $1.2358 $284.2340
305+ $1.1080 $337.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 88 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess