EN
  • EN
  • DE

VO4258

Part No VO4258
Manufacturer Vishay
Catalog Electronic Wholesale
Description Optocoupler, Phototriac Output, High dV/dt, Low Input Current
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1279696-VO4258
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VO4258 CAD Model

Description

The VO4258 is a high-voltage, high-CTR MOSFET driver optocoupler from Vishay Semiconductors. It's designed to provide electrical isolation between input and output circuits while offering a robust solution for driving MOSFETs in various applications. The device features a high current transfer ratio (CTR) and a high isolation voltage, making it suitable for applications requiring stringent safety standards and reliable performance.

Applications

  • Solid-state relays (SSRs): Used as a driver for the MOSFETs within SSRs.
  • Switch-mode power supplies (SMPS): Provides isolated gate drive for MOSFETs in SMPS circuits.
  • Industrial automation: Controls MOSFETs in motor drives, inverters, and other industrial equipment.
  • LED lighting: Drives MOSFETs in LED dimming and control circuits.
  • Photovoltaic inverters: Offers isolated gate drive for MOSFETs in solar inverters.

Features

  • High isolation voltage: Provides reinforced insulation and meets safety standards.
  • High current transfer ratio (CTR): Ensures efficient signal transfer from input to output.
  • Low input current: Reduces power consumption.
  • High output current: Capable of driving large MOSFETs.
  • Fast switching speed: Enables high-frequency operation.
  • Creepage distance of 8 mm: Enhances isolation and safety.
  • RoHS compliant: Meets environmental regulations.

Benefits

  • Improved safety: Provides galvanic isolation, protecting sensitive circuits and users from high voltages.
  • Enhanced reliability: Offers robust performance in harsh environments.
  • Reduced power consumption: Low input current minimizes energy waste.
  • Simplified design: Integrates driver functionality into a single package.
  • Increased efficiency: High CTR ensures efficient signal transfer and minimizes losses.

Additional Details

The VO4258 typically comes in a DIP-8 package. Key specifications include a high isolation voltage (e.g., 5300 VRMS), a current transfer ratio ranging from 50% to 200%, and a collector-emitter breakdown voltage suitable for driving various MOSFETs. It's crucial to consult the datasheet for precise electrical characteristics and application guidelines. The device is designed to operate over a wide temperature range, making it suitable for industrial applications.

You May Also Be Interested in

Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1928 $55.1568
14+ $7.5429 $105.6006
21+ $7.3071 $153.4491
29+ $7.0714 $205.0706
37+ $6.8357 $252.9209
49+ $6.1286 $300.3014
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess