EN
  • EN
  • DE

VOM452-X001T

Part No VOM452-X001T
Manufacturer Vishay
Catalog OEM Parts (T - Z)
Description Optocplr Hspeed 1MBIT SOP5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1104010-VOM452-X001T
Categories OEM Parts(T-Z)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VOM452-X001T CAD Model

Description

The VOM452-X001T is a high-speed optocoupler from Vishay Semiconductors. It features a gallium arsenide (GaAs) infrared emitting diode (IRED) optically coupled to a high-gain integrated photodetector. This configuration allows for fast switching speeds and high common-mode transient immunity, making it suitable for digital logic isolation, high-speed data transmission, and industrial control applications.

Applications:

  • Digital Logic Isolation: Provides electrical isolation between digital logic circuits with different voltage levels or ground potentials.
  • High-Speed Data Transmission: Enables high-speed data transmission across an isolation barrier.
  • Industrial Automation: Used in industrial automation systems for isolating sensors, actuators, and control systems.
  • Motor Control: Implemented in motor control circuits for isolating the control circuitry from the power stage.
  • Fieldbus Communication: Provides isolation in fieldbus communication systems, protecting against noise and ground loops.

Features:

  • High-Speed Operation: Offers fast switching speeds for high-speed data transmission.
  • High Common-Mode Transient Immunity (CMTI): Provides excellent immunity to common-mode noise transients, preventing false triggering.
  • High Isolation Voltage: Offers a high isolation voltage (typically several kilovolts) between the input and output.
  • Low Input Current: Requires a low input current to activate the output.
  • RoHS Compliant: Complies with RoHS environmental standards.

Benefits:

  • Electrical Isolation: Provides a high degree of electrical isolation between input and output circuits, enhancing safety.
  • High-Speed Data Transfer: Enables reliable high-speed data transfer across an isolation barrier.
  • Noise Immunity: High CMTI ensures reliable operation in noisy environments.
  • Simplified Interface: Simplifies the interface between different voltage levels or circuit domains.
  • Reliable Performance: Vishay's quality ensures reliable and consistent performance.

Technical Specifications:

  • Isolation Voltage (Viso): Typically 5 kVrms or higher. Consult datasheet for exact value.
  • Data Rate: Up to several Mbps, depending on the specific model and operating conditions (consult datasheet).
  • Common-Mode Transient Immunity (CMTI): Typically greater than 25 kV/µs.
  • Forward Current (IF): Maximum forward current through the input LED.
  • Supply Voltage (VCC): Voltage required for the output logic.

Refer to the Vishay VOM452-X001T datasheet for detailed specifications, performance curves, application notes, and recommended operating conditions.

You May Also Be Interested in

Lucent
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1289 $59.4491
45+ $2.5676 $115.5420
70+ $2.4867 $174.0690
96+ $2.4070 $231.0720
125+ $2.3262 $290.7750
167+ $2.0859 $348.3453
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess