The Vishay VTSR2001103G is a thick film resistor array designed for precision current sensing and voltage division applications. This resistor network features multiple resistors with closely matched resistance values and temperature coefficients, ensuring accurate and stable performance over a wide range of operating conditions. The array configuration allows for efficient use of board space and simplifies circuit layout.
Applications
- Current sensing in power supplies
- Voltage division in analog circuits
- Feedback resistors in amplifiers
- Precision measurement equipment
- Automotive electronics
Features
- Multiple resistors in a single package: Reduces board space and simplifies circuit layout.
- Close resistance matching: Ensures accurate current sensing and voltage division.
- Low temperature coefficient of resistance (TCR): Provides stable performance over temperature.
- High precision: Offers tight resistance tolerance for accurate measurements.
- RoHS compliant: Meets environmental regulations for hazardous substances.
Benefits
- Improved circuit accuracy: The close resistance matching and low TCR minimize errors in current sensing and voltage division.
- Reduced board space: The resistor array configuration saves valuable board space.
- Simplified circuit design: The integrated design simplifies circuit layout and reduces component count.
- Enhanced system reliability: High-quality materials and manufacturing processes ensure long-term reliability.
- Cost-effective solution: The integrated design reduces component count and assembly costs.
Additional Details
The VTSR2001103G resistor array is typically manufactured using thick film technology, which provides excellent stability and reliability. The resistance values, tolerance, TCR, and power rating are key specifications to consider when selecting this resistor array for a particular application. The package size and lead configuration should also be taken into account for proper integration. Consult the datasheet for detailed electrical and mechanical specifications, including resistance values, tolerance, TCR, power rating, and operating temperature range.