EN
  • EN
  • DE

WSK2512R0200BEA

Part No WSK2512R0200BEA
Manufacturer Vishay
Catalog OEM Parts (T - Z)
Description .02 Ohm .1% 1W 35PPM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 988679-WSK2512R0200BEA
Categories OEM Parts(T-Z)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WSK2512R0200BEA CAD Model

Description

The WSK2512R0200BEA is a high-power, low-value current sense resistor manufactured by Vishay. These resistors are designed for accurate current measurement in power supplies, motor controls, and other high-current applications.

Applications

  • Current sensing in power supplies
  • Motor control circuits
  • Battery management systems
  • Inverters
  • High-current load detection

Features

  • Resistance Value: 0.02 Ohms (20 mΩ)
  • Power Rating: 3 Watts
  • Tolerance: ±1%
  • Temperature Coefficient of Resistance (TCR): Low TCR for stable performance over temperature
  • Four-Terminal Kelvin Connection (Optional): For improved accuracy
  • AEC-Q200 Qualified
  • Low Inductance

Benefits

  • Accurate current measurement
  • Handles high currents and power dissipation
  • Stable resistance value over a wide temperature range
  • Suitable for automotive applications
  • Minimizes inductance effects for accurate measurements at higher frequencies

Additional Details

The WSK2512R0200BEA current sense resistor provides a precise and reliable means of measuring current in a variety of electronic circuits. Its low resistance value minimizes voltage drop and power dissipation, while its high power rating allows it to handle substantial currents. The low TCR ensures that the resistance value remains stable over temperature, ensuring consistent accuracy. The four-terminal Kelvin connection (when utilized) further enhances accuracy by eliminating the effects of lead resistance.

Electrical Characteristics:

  • Inductance: Consult datasheet for typical inductance values.
  • Operating Temperature Range: Consult datasheet for operating temperature range.

Package Information:

  • 2512 Case Size (6.4 mm x 3.2 mm)
  • Surface Mount Device (SMD)

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3678
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5272 $53.4520
80+ $1.2531 $100.2480
125+ $1.2140 $151.7500
175+ $1.1748 $205.5900
225+ $1.1357 $255.5325
295+ $1.0182 $300.3690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,450 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess