EN
  • EN
  • DE

553-0133

Part No 553-0133
Manufacturer Visual Communications Company - VCC
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description LED 3MM BI-LEVEL YELLOW RA PCB / LED Circuit Board Indicator LED Circuit Board Indicator 2 High Yellow (x 2) 2.1V 10mA Through Hole, Right Angle
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Mfr Visual Communications Company - VCC
Series 553
Package Bulk
Product Status Obsolete
Color Yellow (x 2)
Wavelength - Peak 585nm
Configuration 2 High
Current 10mA
Millicandela Rating 6.3mcd
Viewing Angle 90°
Voltage Rating 2.1V
Mounting Type Through Hole, Right Angle
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 856560-553-0133
Ultra Librarian 3D Model Ultra Librarian 553-0133 CAD Model

Description

The 856560-553-0133 is a circuit board indicator from the 553 series.

  • Color: Yellow
  • Package: Bulk
  • Voltage Rating: 2.1V
  • Millicandela Rating: 6.3mcd
  • Viewing Angle: 90°
  • Peak Wavelength: 585nm
  • Operating Current: 10mA
  • Mounting Type: Through Hole, Right Angle
  • Manufacturer: Visual Communications Company - VCC
  • Product Status: Obsolete

You May Also Be Interested in

QT Brightek (QTB)
LED CBI 3MM 2X4 RED DIFF RA
Need more? Email Us
Bivar Inc.
LED CBI 3MM GRN DIF THROUGH HOLE
Need more? Email Us
Schurter Inc.
HOLDER LED 3MM SGL RED RA
Need more? Email Us
Dialight
550-0205F Dialight LED Circuit Board Indicators GREEN DIFFUSED datasheet, inventory, & pricing.
Lowest to $0.7277
Schurter Inc.
HOLDER LED 5MM GREEN RA
Need more? Email Us
Kingbright Corporation
LED CBI 1.8MM QUAD GRN RA
Need more? Email Us
Dialight
551-0207F Dialight LED Circuit Board Indicators HI EFF GREEN DIFF datasheet, inventory, & pricing.
Lowest to $0.2911
Bivar Inc.
LED CBI 5MM RED TH PC MNT
Need more? Email Us
Schurter Inc.
LED CBI 3MM YLW RA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1910 $59.5500
120+ $0.9773 $117.2760
185+ $0.9466 $175.1210
255+ $0.9161 $233.6055
330+ $0.8857 $292.2810
440+ $0.7939 $349.3160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess