EN
  • EN
  • DE

VAOL-5EUV0T4

Part No VAOL-5EUV0T4
Manufacturer Visual Communications Company - VCC
Catalog Infrared, UV, Visible Emitters
Description EMITTER UV 405NM 30MA RADIAL / Ultraviolet (UV) Emitter 405nm 3V 30mA 20° Radial
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Emitters - Infrared, UV, Visible
Mfr Visual Communications Company - VCC
Package Bulk
Type Ultraviolet (UV)
Current - DC Forward (If) (Max) 30mA
Wavelength 405nm
Voltage - Forward (Vf) (Typ) 3V
Viewing Angle 20°
Orientation Top View
Temperature Range - Operating -20°C ~ 80°C (TA)
Mounting Type Through Hole
Package / Case Radial
Base Product Number VAOL-5
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Standard Package 1,000
Win Source Part Number 1188309-VAOL-5EUV0T4
Ultra Librarian 3D Model Ultra Librarian VAOL-5EUV0T4 CAD Model

Description

The VAOL-5EUV0T4 is an ultraviolet (UV) LED emitter that has a wavelength of 405nm and a viewing angle of 20°. The VAOL-5EUV0T4 is from Visual Communications Company - VCC.

  • Wavelength: 405nm
  • Viewing Angle: 20°
  • Forward Voltage: 3V
  • Maximum Forward Current: 30mA
  • Package: Radial
  • Mounting: Through Hole
  • Operating Temperature: -20°C to 80°C
  • Standard Package: 1000
  • ECCN: EAR99
  • REACH: Unaffected
  • MSL Level: 2 (1 year)
  • HTSUS: 8541.41.0000

You May Also Be Interested in

Vishay
EMITTER IR 870NM 100MA RADIAL
Lowest to $1.3928
Vishay
EMITTER IR 850NM 100MA RADIAL / Infrared Emitter 850nm 700mW/sr Circular Top Mount 2-Pin T-1 3/4
Lowest to $0.5652
Vishay
Need more? Email Us
Vishay
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.1357
Vishay
EMITTER IR 870NM 100MA RADIAL
Lowest to $0.4340
TT Electronics
EMITTER IR 890NM 50MA SMD
Lowest to $0.4105
Vishay
EMITTER IR 940NM 100MA RADIAL
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED
Lowest to $4.4910
Vishay
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess