EN
  • EN
  • DE

2616-1102/020-000

Part No 2616-1102/020-000
Manufacturer WAGO Corporation
Catalog Terminal Blocks
Description PCB TERMINAL BLOCK; LEVER; 16 MM / 2 Position Wire to Board Terminal Block Horizontal with Board 0.394" (10.00mm) Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Terminal Blocks - Wire to Board
Mfr WAGO Corporation
Package Box
Number of Levels 1
Positions Per Level 2
Pitch 0.394" (10.00mm)
Mating Orientation Horizontal with Board
Current 66 A
Voltage 600 V
Wire Gauge 4-18 AWG
Mounting Type Through Hole
Wire Termination Screwless - Leg Spring, Push-In Spring
Features Lever Actuated
Color Gray
Temperature Range - Operating -60°C ~ 105°C
Housing Material Polyamide (PA66) , Nylon 6/6
Contact Material - Plating Electrolytic Copper - Tin Plated
Clamp Material - Plating Steel - Nickel Plated
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1341427-2616-1102/020-000
Ultra Librarian 3D Model Ultra Librarian 2616-1102/020-000 CAD Model

Description

This is a lever actuated terminal block connector designed for wire to board interconnects. TE Connectivity

  • Positions per Level: 2
  • Number of Levels: 1
  • Pitch: 0.394 inches (10.00mm)
  • Color: Gray
  • Wire Gauge: 4-18 AWG
  • Housing Material: Polyamide (PA66) and nylon 6/6
  • Contact Material: Electrolytic copper with tin plating
  • Clamp Material: Steel with nickel plating
  • Wire Termination: Screwless with leg spring and push-in spring
  • Voltage Rating: 600V
  • Current Rating: 66A
  • Mounting Type: Through Hole
  • Operating Temperature: -60°C to 105°C

You May Also Be Interested in

Wurth Electronics Inc
3 Position Wire to Board Terminal Block Horizontal with Board 0.197" (5.00mm) Surface Mount
Need more? Email Us
TE Connectivity
CONN SOCKET ASSY
Need more? Email Us
Phoenix Contact
CONN TERM BLK FEED THRU 10-24AWG
Lowest to $0.5982
Weidmuller
PCB TERMINAL 5.00MM
Need more? Email Us
Eaton Bussmann
3 Circuit 0.562" (14.27mm) Barrier Block Connector Screws with Captive Plate
Need more? Email Us
Amphenol Anytek
18 Position Wire to Board Terminal Block 35° (145°) Angle with Board 0.197" (5.00mm) Through Hole
Need more? Email Us
Eaton Bussmann
Circuit Connector
Need more? Email Us
Weidmuller
Terminal Block Connector 3 Position Ground, Earth Green, Yellow 10-26 AWG
Need more? Email Us
Phoenix Contact
Terminal Block Connector 2 Position Feed Through Red 12-28 AWG
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess