EN
  • EN
  • DE

0805N220J500LT

Part No 0805N220J500LT
Manufacturer Walsin Technology Corporation
Catalog OEM Parts (0 - 9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 22 pF
Mounting SMD (SMT)
Case / Package 0805
Depth 1.25 mm
Dielectric C0G
Length 2 mm
Maximum Operating Temperature 125 °C
Min Operating Temperature -55 °C
Packaging Tape and Reel
Radiation Hardening No
RoHS Compliant
Tolerance 5 %
Win Source Part Number 973166-0805N220J500LT
Categories OEM Parts(0-9)
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 0805N220J500LT CAD Model

Description

The 0805N220J500LT is a multilayer ceramic capacitor (MLCC) manufactured by Walsin Technology Corporation. It features a capacitance of 22 pF (picofarads) with a tolerance of ±5%. The voltage rating of this capacitor is 500V. Its 0805 case size allows for efficient use of board space in various electronic applications.

Applications

  • High-frequency circuits
  • RF applications
  • Snubber circuits
  • Timing circuits
  • Filtering circuits
  • Resonant circuits
  • Decoupling capacitors in high voltage circuits

Features

  • Case Size: 0805 (2.0mm x 1.25mm)
  • Capacitance: 22 pF
  • Capacitance Tolerance: ±5%
  • Voltage Rating: 500V
  • Dielectric Material: NPO/COG
  • Operating Temperature Range: -55°C to +125°C
  • Termination: Nickel Barrier with Tin Plating
  • Low ESR (Equivalent Series Resistance)
  • High Q Factor

Benefits

  • High voltage rating enables use in high voltage applications.
  • Stable capacitance over a wide temperature range due to NPO/COG dielectric material.
  • Low ESR and high Q factor provide excellent performance in high-frequency circuits.
  • Small 0805 case size allows for high-density board designs.
  • Reliable performance in demanding environmental conditions.
  • RoHS compliant, ensuring environmental friendliness.

Additional Details

The 0805N220J500LT capacitor utilizes an NPO/COG dielectric material, which ensures minimal capacitance change with temperature variations. This makes it suitable for applications requiring stable and predictable performance over a wide temperature range. The capacitor's low ESR and high Q factor make it well-suited for high-frequency applications where minimizing losses is crucial. The nickel barrier termination provides excellent solderability and prevents leaching during soldering processes. It is supplied on tape and reel for automated assembly, ensuring efficient manufacturing processes.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Dell
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess