EN
  • EN
  • DE

WB160808B300QLT10

Part No WB160808B300QLT10
Manufacturer Walsin Technology Corporation
Catalog Custom Parts (U - Z)
Description Ferrite Core SMT 0603 T/r
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1115192-WB160808B300QLT10
Categories Custom Parts
Manufacturer Walsin Technology Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WB160808B300QLT10 CAD Model

Description

The Walsin Technology Corporation WB160808B300QLT10 is a multilayer chip inductor designed for high-frequency applications. This inductor is engineered to provide excellent performance in impedance matching, filtering, and resonance circuits. Its compact size and surface mount configuration make it suitable for a wide range of electronic devices where space is a constraint.

Applications

  • RF Circuits: Used in radio frequency circuits for impedance matching and filtering.
  • Mobile Devices: Employed in mobile phones and other wireless devices for signal conditioning.
  • Bluetooth Modules: Integrated into Bluetooth modules for optimal performance.
  • Wireless LAN (WLAN): Used in WLAN devices for filtering and impedance matching.
  • High-Frequency Filters: Used in high-frequency filter circuits for signal noise reduction.

Features

  • Multilayer Construction: Provides high inductance and excellent stability.
  • Surface Mount Technology (SMT): Allows for easy and efficient assembly onto PCBs.
  • Compact Size: Small form factor for space-constrained applications.
  • High Q Value: Offers high Q value for improved circuit performance.
  • Excellent Self-Resonant Frequency (SRF): Ensures stable operation at high frequencies.

Benefits

  • Improved Circuit Performance: High Q value and SRF enhance circuit performance.
  • Simplified Assembly: SMT design streamlines the manufacturing process.
  • Space Savings: Compact size allows for integration into small devices.
  • Stable Operation: Provides stable inductance over a wide temperature range.
  • Reliable Performance: Designed for long-term reliability and consistent performance.

Additional Details

The WB160808B300QLT10 multilayer chip inductor is constructed with ceramic materials to provide a stable and reliable performance. The inductance value is 30nH. It is designed to withstand high temperatures during reflow soldering processes. The component’s electrical characteristics such as tolerance, rated current, and DC resistance are important parameters to consider when selecting the correct inductor for an application. The datasheet provides exact figures for those specifications.

The Walsin WB160808B300QLT10 chip inductor is a reliable and efficient solution for high-frequency applications. Its compact size, high Q value, and stable performance make it an excellent choice for demanding electronic devices.

You May Also Be Interested in

Inphi Corporation
Need more? Email Us
Anaren
INDUCTOR DELAY LINE 11.25NS SMD / 11.25 ns ±0.20nS Inductor Delay Line 100 mA 50 Ohms Nonstandard, 5 Lead
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Need more? Email Us
NEC
Standard Package
Lowest to $6.5292
Fairchild/ON Semiconductor
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess