EN
  • EN
  • DE

WF04H2431BTL

Part No WF04H2431BTL
Manufacturer Walsin Technology Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1104588-WF04H2431BTL
Categories OEM Parts(T-Z)
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WF04H2431BTL CAD Model

Description

The WF04H2431BTL is a chip resistor manufactured by Walsin Technology Corporation. This component is a general-purpose resistor designed for use in various electronic circuits to control current flow and voltage levels. Its small size and surface-mount design make it ideal for applications where space is limited and automated assembly is required.

Applications

  • Current limiting in LED lighting applications.
  • Voltage dividers in electronic sensor circuits.
  • Pull-up and pull-down resistors for digital logic circuits.
  • Termination resistors in communication lines.
  • General-purpose resistance in consumer electronics, industrial equipment, and automotive systems.

Features

  • Compact Size: The 0402 package size is designed for high-density circuit board mounting.
  • Surface Mount Technology (SMT): Facilitates automated assembly processes.
  • High Reliability: Robust construction ensures long-term stability and performance.
  • Wide Resistance Range: Available in a broad spectrum of resistance values to suit diverse application requirements.
  • RoHS Compliant: Complies with environmental regulations, ensuring adherence to industry standards.

Benefits

  • Precise Resistance Value: Provides accurate and reliable resistance for optimal circuit performance.
  • Stable Performance: Maintains stable resistance across varying operating temperatures and conditions.
  • Simplified Assembly: The SMT design enables efficient and cost-effective automated assembly.
  • Space-Saving Design: The small form factor allows for integration into compact electronic devices.
  • Cost-Effective Solution: Offers a budget-friendly option for general-purpose resistance needs.

Additional Details

The WF04H2431BTL has a resistance value of 2.43 kΩ with a tolerance of ±0.1%. Its power rating is 1/16W, and the temperature coefficient is ±25 ppm/°C. This chip resistor is made using a thick film resistive element on an alumina substrate, which guarantees excellent stability and dependability. The terminations are constructed with a nickel barrier plated with tin. The resistor is well-suited for use in numerous electronic circuits where a precise and consistent resistance value is essential. The component is designed for automated assembly using pick-and-place equipment and reflow soldering techniques.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $16.5541
Shindengen
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Kemet
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess