EN
  • EN
  • DE

BYQ72EW-200

Part No BYQ72EW-200
Manufacturer WeEn Semiconductors
Catalog Diodes, Rectifiers - Arrays
Description Dual ultrafast power diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer WeEn Semiconductors
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 819905-BYQ72EW-200
Ultra Librarian 3D Model Ultra Librarian BYQ72EW-200 CAD Model

Description

The BYQ72EW-200 is a dual ultrafast power diode module from WeEn Semiconductors. It consists of two independent diodes in a common cathode configuration, designed for high-efficiency rectification and freewheeling applications. The ‘ultrafast’ designation indicates exceptionally quick reverse recovery times, making it suitable for use in high-frequency circuits where switching losses need to be minimized.

Applications:

  • Output Rectification in high frequency SMPS
  • Freewheeling diode in converters
  • PFC (Power Factor Correction) Boost Diode
  • High-speed switching
  • Welding equipment

Features:

  • Ultrafast Recovery Time: Minimizes switching losses and improves efficiency at high frequencies.
  • Low Forward Voltage Drop: Reduces conduction losses and enhances overall performance.
  • High Surge Current Capability: Provides robustness against transient current spikes.
  • High Junction Temperature: Ensures reliable operation under demanding thermal conditions.
  • Isolated Package: Simplifies heatsinking and improves thermal management.

Benefits:

  • Increased Efficiency: The combination of ultrafast recovery and low forward voltage drop leads to significant improvements in energy efficiency.
  • Reduced Switching Losses: Faster switching translates to lower switching losses, enabling higher frequency operation and improved performance.
  • Enhanced Reliability: The robust design and high surge current capability contribute to increased system reliability.
  • Simplified Thermal Management: The isolated package simplifies heatsinking and helps maintain optimal operating temperatures.
  • Compact Design: Allows for miniaturization of power electronic circuits.

The BYQ72EW-200 typically features a repetitive peak reverse voltage of 200V and a forward current rating of 2x15A (dual diode configuration). The package is typically a TO-247. The reverse recovery time is a critical parameter, often in the nanosecond range, which contributes to its ultrafast switching characteristics. Designers should consult the datasheet for detailed electrical characteristics, thermal parameters, and application guidelines to ensure optimal performance and reliability.

You May Also Be Interested in

Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.1735 $67.0410
13+ $9.1684 $119.1892
20+ $8.8820 $177.6400
27+ $8.5955 $232.0785
35+ $8.3091 $290.8185
47+ $7.4486 $350.0842
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess