EN
  • EN
  • DE

74LVT16244BDL-T

Part No 74LVT16244BDL-T
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Lvt Series Quad 4-BIT Driver True Output PDSO48
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-370-48
High Level Output Current -32 mA
Lead Free Yes
Low Level Output Current 64 mA
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Number of Bits 16
Number of Input Lines 16
Number of Output Lines 16
Number of Pins 48
Polarity Non-Inverting
Propagation Delay 1.8 ns
RoHS Compliant
Win Source Part Number 1040623-74LVT16244BDL-T
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74LVT16244BDL-T CAD Model

Description

Product Overview: 74LVT16244BDL-T from NXP

The 74LVT16244BDL-T is a high-performance integrated circuit produced by NXP Semiconductors, a leader in the technology sector known for their innovative approach in the world of electronics. This particular product is a member of the LVT family, which stands for Low-Voltage BiCMOS Technology. It is designed to meet the needs of high-speed operation while maintaining low power consumption.

Key Features

  • Technology: The device is built on BiCMOS technology, which combines the advantages of both Bipolar and CMOS transistors to offer superior performance in terms of speed and power efficiency.
  • Operating Voltage: It operates at a nominal supply voltage of 3.3V, which is ideal for low-voltage applications and helps in reducing overall system power requirements.
  • Bus Hold: This feature prevents floating inputs and ensures stable operation by retaining the last active input level when no input is given.
  • Drive Capability: The 74LVT16244BDL-T boasts a high drive capability, with 24mA output drive at 3.3V, making it suitable for driving heavy loads.
  • Speed: It offers fast propagation delays, ensuring quick response times and high-speed data transmission, which is crucial for modern high-speed computing and communication systems.

Applications

The device is versatile and can be used in a variety of applications. It is particularly suitable for memory address driving and all sorts of buffering applications where high speed and low power consumption are required. Common applications include:

  • Server and workstation memory modules
  • High-speed data processing
  • Communication infrastructure
  • Industrial control systems

Package and Quality

The 74LVT16244BDL-T comes in a 48-pin SSOP (Shrink Small Outline Package) which is known for its small footprint and suitability for space-constrained applications. NXP's commitment to quality is evident in this product, which is designed to meet the rigorous standards of the industry, ensuring reliability and performance.

In conclusion, the 74LVT16244BDL-T from NXP is an excellent choice for designers looking for a high-speed, low-power buffer/line driver that can handle the demanding requirements of modern electronic systems. Its robust feature set and versatile applications make it a valuable component in any high-performance circuit design.

You May Also Be Interested in

Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess