EN
  • EN
  • DE

1737000000

Part No 1737000000
Manufacturer Weidmuller
Catalog Nuts
Description LOCK NUT 0.945" BRASS M20
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number Cross
Manufacturer Weidmüller
Category Hardware, Fasteners, Accessories Nuts
Package 1 per Pkg
Product Status Active
Type Locknut
Thread Size M20x1.5
Thickness 0.118" (3.00mm)
Width 0.945" (24.00mm)
Material Brass
Plating Nickel
Win Source Part Number WS1206426-1737000000
Ultra Librarian 3D Model Ultra Librarian 1737000000 CAD Model

Description

M20x1.5 Locknut Nut 0.945" (24.00mm) Brass

You May Also Be Interested in

11
Crouse-Hinds
LOCKNUT, 1/2\
Need more? Email Us
Phoenix Contact
JAM NUT 19.00MM STEEL M16
Need more? Email Us
Phoenix Contact
HEX NUT BRASS M16 x 1.5
Need more? Email Us
Essentra Components
THUMB NUT 13.72MM NYLON 1/4\
Need more? Email Us
Weidmuller
LOCK NUT 0.945" BRASS M20
Need more? Email Us
Essentra Components
THUMB NUT 10.80MM NYLON M4
Need more? Email Us
Apem Inc.
8MM HEX NUT
Need more? Email Us
Switchcraft Inc.
KNURLED NUT 5/8\
Need more? Email Us
Essentra Components
HEX NUT 5.50MM NYLON M3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess