EN
  • EN
  • DE

MMBT2222AW

Part No MMBT2222AW
Manufacturer Weitron Technology
Description NPN General Purpose Transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Weitron Technology
Win Source Part Number 1224934-MMBT2222AW
Manufacturer Homepage www.weitron.com.tw
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management, Automotive
Ultra Librarian 3D Model Ultra Librarian MMBT2222AW CAD Model

Description

The MMBT2222AW is a general-purpose NPN bipolar junction transistor (BJT) manufactured by Weitron Technology. This transistor is designed for use in a wide range of low to medium power amplification and switching applications. It's commonly used in both digital and analog circuits.

Applications:

  • General Purpose Amplification: Used in amplifier circuits for audio, RF, and other signals.
  • Switching Circuits: Employed as a switch to control current flow in various electronic circuits.
  • Driver Circuits: Drives LEDs, relays, and other devices requiring a specific current or voltage.
  • Oscillator Circuits: Used in oscillator circuits to generate periodic signals.
  • Logic Circuits: Functions as a switch in digital logic circuits.

Features:

  • High Current Gain (hFE): Provides significant current amplification.
  • Low Saturation Voltage: Minimizes voltage drop when the transistor is in the saturation region.
  • Fast Switching Speed: Enables rapid switching between on and off states.
  • Surface Mount Package: Facilitates easy integration into PCB designs.
  • Lead Free Finish/RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits:

  • Versatile Application: Suitable for a wide range of amplification and switching applications.
  • Improved Circuit Performance: High current gain and low saturation voltage contribute to enhanced circuit performance.
  • Simplified System Design: Surface mount package simplifies PCB layout and assembly.
  • Reduced Component Count: Integration of amplification or switching functionality reduces the overall component count and board space.
  • Environmentally Friendly: RoHS compliant materials minimize environmental impact.

Additional Details:

The MMBT2222AW typically has a collector-emitter voltage (VCEO) of 40V and a collector current (IC) of 600mA. The power dissipation is typically around 350mW. It is packaged in a SOT-323 package. The transistor’s performance characteristics, such as gain and saturation voltage, are specified under various operating conditions. Detailed specifications, including voltage, current, and temperature ratings, are available in the product datasheet.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3,705+ $0.0156 $57.7980
7,875+ $0.0147 $115.7625
12,300+ $0.0141 $173.4300
17,545+ $0.0132 $231.5940
22,940+ $0.0126 $289.0440
28,575+ $0.0122 $348.6150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 3705 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess