EN
  • EN
  • DE

WT50F5

Part No WT50F5
Manufacturer Weltrend
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Weltrend
Win Source Part Number 403438-WT50F5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WT50F5 CAD Model

Description

The Weltrend WT50F5 is a microcontroller designed for a wide range of embedded applications. It offers a balance of performance and low power consumption, making it suitable for battery-operated devices and energy-conscious designs. The WT50F5 incorporates a high-performance core, integrated memory, and a variety of peripherals to address diverse application requirements.

Applications:

  • Consumer Electronics: Remote controls, toys, and wearable devices.
  • Industrial Control: Motor control, sensor interfaces, and automation systems.
  • Home Appliances: Washing machines, refrigerators, and air conditioners.
  • Security Systems: Alarm panels, access control systems, and surveillance equipment.
  • IoT Devices: Smart home devices, environmental sensors, and asset trackers.

Features:

  • High-performance 8-bit microcontroller core.
  • Integrated Flash memory for program storage.
  • Integrated SRAM for data storage.
  • Multiple I/O ports for interfacing with external devices.
  • Timers and counters for precise timing control.
  • Analog-to-Digital Converter (ADC) for analog signal acquisition.
  • PWM generators for motor control and dimming applications.
  • Communication interfaces: UART, SPI, I2C for serial communication.
  • Low power consumption for battery-operated applications.

Benefits:

  • Versatile platform: Suitable for a wide range of applications due to its flexible architecture and peripheral set.
  • Low power consumption: Extends battery life in portable devices.
  • Cost-effective solution: Provides a good balance of performance and features at a competitive price.
  • Easy to program: Supported by a comprehensive development environment and debugging tools.
  • Reliable performance: Designed for robust operation in demanding environments.

The WT50F5 is often used in applications requiring precise control and data acquisition. Its integrated ADC allows for the direct connection of analog sensors, while its PWM generators can be used to control motors or dim LEDs. The communication interfaces enable the WT50F5 to communicate with other devices in a network, making it suitable for IoT applications. The device operates over a wide voltage range and offers various power-saving modes to minimize power consumption. The WT50F5 package options include small form factors, making it ideal for space-constrained applications.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess