EN
  • EN
  • DE

WT5700

Part No WT5700
Manufacturer Weltrend
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Weltrend
Win Source Part Number 403441-WT5700
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WT5700 CAD Model

Description

The Weltrend WT5700 is a highly integrated audio codec designed for a wide range of applications, including voice communication, audio recording, and playback. It provides high-quality audio performance with low power consumption, making it ideal for portable devices and battery-powered applications. The WT5700 features multiple audio interfaces and advanced audio processing capabilities to enhance the user experience.

Applications:

  • Voice Recorders: Digital voice recorders and dictation devices.
  • Headsets: Wired and wireless headsets for communication and entertainment.
  • VoIP Phones: IP phones and conference call systems.
  • Gaming Consoles: Audio processing for gaming consoles and accessories.
  • Mobile Devices: Smartphones, tablets, and portable media players.

Features:

  • High-performance audio codec with low noise and distortion.
  • Integrated microphone preamplifier with automatic gain control (AGC).
  • Integrated headphone amplifier with volume control.
  • Multiple audio interfaces: I2S, PCM, and analog input/output.
  • Advanced audio processing: Noise reduction, echo cancellation, and equalization.
  • Low power consumption for extended battery life.
  • Compact package for space-constrained applications.

Benefits:

  • High-quality audio: Delivers clear and natural audio reproduction.
  • Low power consumption: Maximizes battery life in portable devices.
  • Integrated features: Reduces the number of external components required.
  • Flexible audio interfaces: Supports a wide range of audio sources and output devices.
  • Advanced audio processing: Enhances the audio experience by reducing noise and improving clarity.

The WT5700's integrated microphone preamplifier with AGC ensures consistent audio levels, even in noisy environments. The headphone amplifier provides sufficient power to drive various headphones and speakers. The I2S interface allows for seamless integration with digital audio processors. The WT5700's advanced audio processing algorithms effectively remove background noise and eliminate echoes, resulting in crystal-clear voice communication. The device is available in a compact package, making it suitable for small form factor devices.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Lowest to $1.9623
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9679 $58.0740
150+ $0.7946 $119.1900
225+ $0.7704 $173.3400
315+ $0.7450 $234.6750
405+ $0.7207 $291.8835
540+ $0.6456 $348.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess