EN
  • EN
  • DE

WNM2306B-3/TR

Part No WNM2306B-3/TR
Manufacturer Willsemi
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer WILLSEMI
Win Source Part Number 402861-WNM2306B-3/TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WNM2306B-3/TR CAD Model

Description

The WNM2306B-3/TR is a MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) from Willsemi. The "/TR" suffix generally indicates that this component is provided in tape and reel packaging for automated assembly processes. Functionally, it is equivalent to the WNM2306B-3, offering efficient performance and a compact size. It's a discrete semiconductor device excelling in power control and switching.

Applications:

  • Automated PCB Assembly: Designed for high-speed pick-and-place machines in automated manufacturing.
  • DC-DC Converters: Used in voltage regulation and power conversion circuits.
  • Load Switching: Controls power supply to various loads in electronic devices.
  • Power Management Circuits: Integrated into systems managing power distribution and efficiency.
  • Motor Control: Can be employed in basic motor driving applications, especially for small DC motors.
  • LED Lighting: Utilized in LED driver circuits to control brightness and power.

Features:

  • Tape and Reel Packaging: Facilitates efficient and automated assembly.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction, improving efficiency.
  • Fast Switching Speed: Enables rapid switching, suitable for high-frequency applications.
  • Low Gate Charge (Qg): Reduces the drive power required, further enhancing efficiency.
  • Compact Package: Allows for space-saving designs in various electronic devices.
  • Enhancement Mode: Simplifies driving requirements, making it easy to use in different circuits.

Benefits:

  • Streamlined Manufacturing: Tape and reel packaging reduces assembly time and costs.
  • High Efficiency: The low RDS(on) minimizes power dissipation, resulting in energy savings.
  • Reliable Performance: Designed to provide stable and consistent performance under various operating conditions.
  • Simplified Circuit Design: Easy integration due to its enhancement mode and standard pinout.
  • Compact Solution: Small package size enables designers to create more compact and portable devices.
  • Cost-Effective: Offers a good balance of performance and cost, making it suitable for mass production.

Technical Specifications:

Like the WNM2306B-3, the WNM2306B-3/TR's specific electrical characteristics are documented in its datasheet. Refer to the official Willsemi datasheet for detailed parameters such as maximum voltage and current ratings, thermal resistance, and gate threshold voltage for accurate application. Packaging specifications, such as the number of parts per reel, will also be found there.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Via
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess