The WPM4054-5/TR is a P-channel MOSFET manufactured by Willsemi. It is designed for a wide range of power management and load switching applications. Key features include its low on-resistance and the ability to be driven directly from logic-level signals, making it suitable for use in battery-powered devices and other low-voltage systems.
Applications:
- Load Switching
- Power Management
- Battery Protection Circuits
- Portable Device Power Control
Features:
- Low On-Resistance: Minimizes power loss during conduction.
- Logic Level Gate Drive: Simplifies interfacing with microcontrollers and other digital circuits.
- Small Footprint: Allows for compact designs in space-constrained applications.
- Fast Switching Speed: Enables efficient high-frequency operation.
- RoHS Compliant: Environmentally friendly and complies with relevant regulations.
Benefits:
- High Efficiency: Low on-resistance contributes to improved power efficiency.
- Simplified Circuit Design: Logic level gate drive reduces the need for external components.
- Compact Solution: Small package size enables integration into small form-factor devices.
- Reliable Performance: Designed for robust and consistent operation.
Additional Details:
The WPM4054-5/TR features a P-channel enhancement mode structure. It's commonly used as a high-side switch in power distribution applications. Consult the Willsemi datasheet for specific electrical characteristics such as drain-source breakdown voltage (V(BR)DSS), gate threshold voltage (VGS(th)), and static drain-source on-resistance (RDS(on)).