EN
  • EN
  • DE

MKS2C031001A00KSSD

Part No MKS2C031001A00KSSD
Manufacturer WIMA
Catalog Film Capacitors
Description Cap Film 0.1uF 63V PET 20% (7.2 X 2.5 X 6.5mm) Radial 5mm 100C T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 100 nF
Mounting SMD (SMT)
Case / Package Radial
Depth 2.5 mm
Dielectric PET
Dielectric Material Polyester
Dissipation Factor 8 %
Height 6.5 mm
Lead Diameter 500 µm
Lead Free Yes
Lead Length 6 mm
Lead Pitch 5 mm
Length 7.2 mm
Life (Hours) 300000 hours
Maximum Operating Temperature 100 °C
Min Operating Temperature -55 °C
Number of Pins 2
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Temperature Coefficient 330 ppm/°C
Termination Radial
Tolerance 10 %
Type General Purpose
Voltage Rating 63 V
Voltage Rating (AC) 40 V
Voltage Rating (DC) 63 V
Width 2.5 mm
Win Source Part Number 967868-MKS2C031001A00KSSD
Categories Film Capacitors
Manufacturer WIMA
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MKS2C031001A00KSSD CAD Model

Description

The WIMA capacitor is a general-purpose capacitor from WIMA that has a capacitance of 100nF and a voltage rating of 63V.

  • Capacitance: 100nF
  • Voltage Rating: 63V
  • Tolerance: 10%
  • Temperature Coefficient: 330 ppm/°C
  • Dielectric Material: Polyester
  • Termination: Radial
  • Mounting Type: Surface Mountable
  • Height: 6.5mm
  • Width: 2.5mm
  • Length: 7.2mm
  • Pins: 2
  • Dissipation Factor: 8%
  • Category: Film Capacitors
  • Case/Package: Radial
  • Supply and Demand Status: Short
  • Max Operating Temperature: 100 °C
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • Life: 300000 hours
  • REACH SVHC: Not Available
  • Lead Pitch: 5mm

You May Also Be Interested in

Rubycon
CAP FILM 3.3UF 20% 16VDC 1210
Need more? Email Us
Rubycon
CAP FILM 6.8UF 20% 35VDC 2220
Need more? Email Us
Rubycon
CAP FILM 4.7UF 10% 35VDC 1812
Lowest to $0.7753
Rubycon
CAP FILM 0.1UF 20% 50VDC 1206
Need more? Email Us
Rubycon
CAP FILM 0.047UF 20% 50VDC 0805
Need more? Email Us
Rubycon
CAP FILM 100PF 20% 63VDC 0805
Need more? Email Us
Rubycon
CAP FILM 2.2UF 20% 25VDC 1210
Need more? Email Us
Rubycon
CAP FILM 0.68UF 20% 25VDC 1206
Need more? Email Us
Rubycon
CAP FILM 22UF 10% 16VDC 2220
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4935 $51.8175
250+ $0.4050 $101.2500
385+ $0.3923 $151.0355
530+ $0.3797 $201.2410
685+ $0.3670 $251.3950
915+ $0.3290 $301.0350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,310 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess