EN
  • EN
  • DE

S-PET6054-105K250

Part No S-PET6054-105K250
Manufacturer WIMA
Catalog OEM Parts ( S )
Description Wima SMD PET6054 1UF 250V K
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084585-S-PET6054-105K250
Categories OEM Parts( S )
Manufacturer WIMA
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S-PET6054-105K250 CAD Model

Description

The S-PET6054-105K250 is a polyethylene terephthalate (PET) film capacitor manufactured by WIMA. It's designed for general-purpose applications requiring a stable and reliable capacitor with a specific capacitance and voltage rating. The '105K' likely indicates a capacitance of 1 µF (microfarad) with a tolerance of ±10%. The '250' indicates a voltage rating of 250 VDC (Volts Direct Current). The S-PET series from WIMA is known for its robust construction and suitability for various electronic circuits.

Applications:

  • General-Purpose Coupling and Decoupling: Used for signal coupling and decoupling in various electronic circuits.
  • Filtering: Employed in filtering circuits to remove unwanted noise and ripple.
  • Timing Circuits: Suitable for use in timing circuits and oscillators.
  • Audio Equipment: Used in audio amplifiers and signal processing circuits.
  • Power Supplies: Utilized in power supplies for filtering and voltage stabilization.

Features:

  • PET Film Dielectric: Uses polyethylene terephthalate film as the dielectric material.
  • High Reliability: Designed for long-term stability and reliability.
  • Good Temperature Stability: PET film offers good capacitance stability over temperature.
  • Self-Healing Properties: PET film exhibits self-healing properties.
  • Compact Size: Relatively small size for its capacitance and voltage rating.
  • Flame Retardant Case: Encapsulated in a flame-retardant case for safety.

Benefits:

  • Stable Performance: PET dielectric provides stable capacitance and low losses.
  • Long Service Life: High reliability ensures long service life in general-purpose applications.
  • Versatile Application: Suitable for a wide range of electronic circuits.
  • Safe Operation: Flame-retardant case enhances safety.
  • Cost-Effective: Provides a good balance of performance and cost.

Additional Details:

The S-PET6054-105K250 capacitor offers good electrical characteristics, including low dissipation factor and high insulation resistance. The PET film dielectric provides excellent resistance to humidity and other environmental factors. It is commonly used in applications where a reliable, general-purpose capacitor is needed. The capacitor's construction ensures stable performance under various operating conditions. Its compact size makes it suitable for use in densely populated circuit boards. It meets standard safety and environmental requirements.

You May Also Be Interested in

Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess