EN
  • EN
  • DE

SMD-PET5040-.01/1000/20 BP330

Part No SMD-PET5040-.01/1000/20 BP330
Manufacturer WIMA
Catalog Film Capacitors
Description SMD Metallized Film Capacitors 1KV .01uF 20% MAX REFLOW 240C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 10 nF
Mounting SMD (SMT)
Case / Package 5040
RoHS Compliant
Termination SMD/SMT
Tolerance 20 %
Voltage Rating (AC) 400 V
Voltage Rating (DC) 1 kV
Win Source Part Number 1084584-SMD-PET5040-.01/1000/20 BP330
Categories Film Capacitors
Manufacturer WIMA
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMD-PET5040-.01/1000/20 BP330 CAD Model

Description

The SMD-PET5040-.01/1000/20 BP330 is a surface-mountable (SMD) polyethylene terephthalate (PET) film capacitor manufactured by WIMA. It is designed for applications requiring high reliability, stability, and compact size. The capacitor features a capacitance of 0.01 µF (microfarads), a voltage rating of 1000 VDC (Volts Direct Current), and a lead spacing of 20 mm. The BP330 designation likely refers to the specific tape and reel packaging used for automated assembly processes.

Applications:

  • High-Voltage Power Supplies: Used in high-voltage power supplies for filtering and energy storage.
  • Switching Mode Power Supplies (SMPS): Employed in SMPS for noise suppression and transient voltage protection.
  • Lighting Ballasts: Suitable for use in lighting ballasts for filtering and power factor correction.
  • Automotive Electronics: Used in automotive electronic circuits requiring high-reliability components.
  • Industrial Equipment: Integrated into industrial control and automation systems.

Features:

  • SMD Construction: Surface-mountable design for automated assembly.
  • PET Film Dielectric: Uses polyethylene terephthalate film as the dielectric material.
  • High Voltage Rating: Rated for 1000 VDC operation.
  • High Reliability: Designed for long-term stability and reliability.
  • Compact Size: Small footprint for space-constrained applications.
  • Self-Healing Properties: PET film exhibits self-healing properties.

Benefits:

  • Automated Assembly: SMD design allows for efficient automated assembly.
  • Stable Performance: PET dielectric provides stable capacitance and low losses.
  • High Voltage Capability: Suitable for high-voltage applications.
  • Long Service Life: High reliability ensures long service life in demanding environments.
  • Space Saving: Compact size allows for use in densely populated circuit boards.

Additional Details:

The SMD-PET5040-.01/1000/20 BP330 capacitor offers excellent electrical characteristics, including low dissipation factor and high insulation resistance. The PET film dielectric provides good temperature stability and resistance to environmental factors. This capacitor is commonly used in applications where high voltage, reliability, and compact size are critical requirements. It is typically supplied in tape and reel packaging for automated placement during PCB assembly. The capacitor's construction ensures stable performance over a wide temperature range and under various operating conditions.

You May Also Be Interested in

Panasonic
CAP FILM 330PF 2% 16VDC 0603
Need more? Email Us
EPCOS (TDK)
CAP FILM 0.33UF 5% 100VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 3UF 5% 1KVDC SCREW
Need more? Email Us
Kemet
CAP FILM 0.1UF 5% 63VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 0.022UF 5% 100VDC RAD
Need more? Email Us
Cornell Dubilier Knowles
CAP FILM 320UF 10% 1.2KVDC RAD
Need more? Email Us
Kemet
CAP FILM 10000PF 10% 560VDC RAD
Need more? Email Us
WIMA
FKP 2 470 pF 100 VDC 4.5x6x7.2 P
Need more? Email Us
Kemet
CAP FILM 0.047UF 10% 100VDC RAD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess