EN
  • EN
  • DE

WIMA SMD2220 1,0F 63V 20

Part No WIMA SMD2220 1,0F 63V 20
Manufacturer WIMA
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1000624-WIMA SMD2220 1,0F 63V 20
Categories OEM Parts(T-Z)
Manufacturer WIMA
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WIMA SMD2220 1,0F 63V 20 CAD Model

Description

The WIMA SMD 2220 is a high-performance SMD (Surface Mount Device) film capacitor, specifically designed for demanding applications requiring high capacitance, voltage ratings, and operational reliability. This capacitor features a metallized polyester film dielectric, encapsulated in a self-extinguishing plastic case suitable for reflow soldering processes.

Applications

  • Power Supplies: Filtering and energy storage in both linear and switching power supplies.
  • DC-Link Circuits: Smoothing and filtering in DC-link circuits of inverters and converters.
  • Automotive Electronics: Reliable operation in harsh automotive environments for various electronic control units (ECUs).
  • Renewable Energy Systems: Filtering and energy storage in solar inverters and wind turbine converters.
  • Industrial Automation: Ensuring stable operation of industrial control systems and equipment.

Features

  • High Capacitance: Boasting a capacitance of 1.0 Farad (1000mF), this capacitor provides substantial energy storage capabilities.
  • Voltage Rating: Rated for 63V, suitable for a variety of medium-voltage applications.
  • SMD Design: Optimized for surface mount technology, facilitating automated assembly and minimizing board space.
  • Metallized Polyester Film Dielectric: Providing excellent self-healing properties and long-term stability.
  • Self-Extinguishing Plastic Case: Enhancing safety with its flame-retardant properties.
  • Operating Temperature Range: Wide operating temperature range, allowing for reliable performance in diverse environmental conditions.

Benefits

  • Reliable Performance: Delivers consistent and reliable performance over a long operational lifespan, reducing downtime and maintenance costs.
  • Compact Design: Space-saving SMD design allows for higher component density on PCBs.
  • Improved Circuit Stability: Reduces voltage ripple and noise in power supplies and DC-link circuits, improving overall circuit stability.
  • High Surge Current Capability: Withstands high surge currents, protecting circuits from damage caused by voltage spikes.
  • RoHS Compliant: Compliant with RoHS directives, ensuring environmental friendliness and adherence to global standards.

Technical Specifications:

  • Capacitance: 1.0 F
  • Voltage Rating: 63 V
  • Dielectric Material: Metallized Polyester Film
  • Termination Style: SMD
  • Case Size: 2220

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess