The W25D40VSSIG is a 4M-bit Serial Flash memory device from Winbond Electronics. It features a small sector erase option, and supports standard SPI, Dual/Quad SPI, and QPI (Quad Peripheral Interface), offering flexibility in system design. This memory device is ideal for code storage, data storage, and firmware storage in a wide range of applications.
Applications:
- Embedded Systems
- IoT Devices
- Consumer Electronics
- Wearable Devices
- Networking Equipment
Features:
- 4M-bit (512K x 8) memory organization
- Standard SPI, Dual SPI, Quad SPI, QPI
- Small Sector Erase (4KB)
- Page Program (256 bytes per page)
- High-Performance: Up to 104MHz clock rate
- Low Power Consumption
- Wide Voltage Range: 2.7V to 3.6V
- Industrial Temperature Range: -40°C to +85°C
- Package: SOIC-8
Benefits:
- Flexible interface options for various system architectures
- Efficient memory management with small sector erase
- Fast data transfer rates for quick boot-up and data access
- Low power consumption extends battery life in portable devices
- Reliable operation in harsh environments
- Compact size for space-constrained applications
Additional Details:
The W25D40VSSIG offers high reliability and endurance, with a data retention of 20 years. It supports JEDEC standard SPI protocols. The device includes security features like software protection to prevent unauthorized access. The W25D40VSSIG is compliant with RoHS standards. Its small size and low power consumption make it an excellent choice for battery-powered and space-sensitive applications.