The W25M010AK-15 is a 1Gb stacked multi-chip memory consisting of one SPI NOR flash memory and one SPI NAND flash memory from Winbond. This unique design offers a combination of fast NOR performance for code execution and high-density NAND storage for data. The device offers a flexible and efficient memory solution for embedded systems and mobile applications.
Applications
- Embedded Systems
- Mobile Devices
- Wearable Devices
- Gaming Consoles
- IoT Devices
Features
- 1Gb Total Memory (SPI NOR + SPI NAND)
- Stacked Multi-Chip Package
- High Performance SPI NOR Flash
- High-Density SPI NAND Flash
- Clock Speeds up to 104MHz
- Flexible Memory Partitioning
- Low Power Consumption
- Small Package Footprint
Benefits
- High Performance: Combines the speed of NOR flash for code execution with the density of NAND flash for data storage.
- Space-Saving: Stacked multi-chip package reduces board space requirements.
- Flexibility: Flexible memory partitioning allows for optimal allocation of memory resources.
- Low Power: Minimizes power consumption, extending battery life in portable applications.
- Cost-Effective: Provides a comprehensive memory solution in a single package.
Additional Details
The W25M010AK-15 operates on a single 2.7V to 3.6V power supply and is available in a compact BGA package. It is designed for high reliability and endurance. The NOR flash component provides fast boot-up and code execution capabilities, while the NAND flash component offers high-density storage for data, images, and other multimedia content. The device supports various SPI commands, including standard SPI commands, Dual SPI commands, and Quad SPI commands.
Its low power consumption makes it suitable for battery-powered devices. The W25M010AK-15 is designed for high reliability and endurance, ensuring long-term data retention and device longevity. The stacked design minimizes signal routing complexity, improving overall system performance and reliability.