EN
  • EN
  • DE

W25Q32JVZEIQ

Part No W25Q32JVZEIQ
Manufacturer Winbond Electronics
Catalog OEM Parts (T - Z)
Description 32Mb Serial NOR Flash 133MHz SON8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1000852-W25Q32JVZEIQ
Categories OEM Parts(T-Z)
Manufacturer Winbond Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian W25Q32JVZEIQ CAD Model

Description

The Winbond W25Q32JVZEIQ is a 32M-bit serial flash memory with advanced security features, high performance, and low power consumption. This memory device is designed for a wide range of applications requiring non-volatile storage, fast data access, and enhanced security.

Applications

  • Embedded Systems: Used in microcontrollers and embedded processors to store boot code, firmware, and configuration data.
  • IoT Devices: Employed in Internet of Things (IoT) devices for storing sensor data, firmware updates, and application code.
  • Wearable Electronics: Integrated into smartwatches, fitness trackers, and other wearable devices to store user data and device settings.
  • Gaming Consoles: Utilized in gaming consoles for storing game data, firmware, and user profiles.
  • Industrial Control Systems: Applied in industrial automation equipment for storing program code, configuration parameters, and sensor data.

Features

  • 32M-bit (4MB) Capacity: Provides ample storage space for various applications.
  • Serial Peripheral Interface (SPI): Supports standard SPI, Dual SPI, and Quad SPI interfaces for high-speed data transfer.
  • High Performance: Offers fast read, write, and erase speeds for efficient data access and storage.
  • Low Power Consumption: Designed for low-power operation, extending battery life in portable devices.
  • Advanced Security Features: Includes hardware write protection, software write protection, and unique serial number for enhanced security.

Benefits

  • Reliable Storage: Provides non-volatile storage, ensuring data retention even when power is lost.
  • Fast Data Access: High-speed SPI interface enables quick read and write operations, improving system performance.
  • Energy Efficiency: Low power consumption extends battery life in portable and battery-powered devices.
  • Enhanced Security: Security features protect data from unauthorized access and modification.
  • Versatile Application: Suitable for a wide range of applications requiring non-volatile storage and secure data management.

Additional Details

The W25Q32JVZEIQ flash memory is typically packaged in an 8-pin SOIC, WSON, or DIP package. It operates from a wide voltage range, typically between 2.7V and 3.6V. Its operating temperature range is typically from -40°C to +85°C. The device is compliant with RoHS standards, ensuring it is free from hazardous substances. It's crucial to consult the datasheet for specific timing parameters and operating conditions.

The memory device supports various commands for reading, writing, erasing, and protecting data. The Quad SPI interface enables higher data transfer rates compared to standard SPI, making it ideal for applications that require fast data throughput. The security features, such as hardware and software write protection, prevent accidental or malicious modification of critical data. Its low power consumption makes it an excellent choice for battery-powered and energy-sensitive applications.

You May Also Be Interested in

Lucent
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6343 $60.2585
225+ $0.5206 $117.1350
345+ $0.5043 $173.9835
475+ $0.4880 $231.8000
615+ $0.4717 $290.0955
820+ $0.4230 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,249 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess