EN
  • EN
  • DE

W25X20CVSNJG

Part No W25X20CVSNJG
Manufacturer Winbond Electronics
Catalog OEM Parts (T - Z)
Description 2Mb Serial NOR Flash 80MHz SOP8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 968686-W25X20CVSNJG
Categories OEM Parts(T-Z)
Manufacturer Winbond Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian W25X20CVSNJG CAD Model

Description

The W25X20CVSNJG is a 2M-bit Serial Flash memory device manufactured by Winbond Electronics. It features a small sector erase, and supports the standard Serial Peripheral Interface (SPI), and Dual/Quad SPI, for high performance. It is commonly used for storing firmware, configuration data, and other non-volatile data in a wide range of electronic devices.

Applications:

  • Firmware storage: Stores boot code and operating system code in embedded systems.
  • Data logging: Records sensor data and other information in data loggers.
  • Configuration data storage: Stores device configuration settings.
  • Audio storage: Stores audio samples in portable audio players.
  • Networking equipment: Stores network configuration parameters.

Features:

  • 2M-bit (256K-byte) capacity: Provides ample storage space for various applications.
  • SPI interface: Supports standard SPI communication protocol.
  • Dual/Quad SPI: Enables high-speed data transfer.
  • Small sector erase: Allows for efficient data updates.
  • Low power consumption: Minimizes power consumption in battery-powered applications.

Benefits:

  • Non-volatile data storage: Retains data even when power is removed.
  • High-speed data transfer: Dual/Quad SPI enables fast data transfer rates.
  • Efficient data updates: Small sector erase allows for efficient data updates.
  • Extended battery life: Low power consumption extends battery life in portable devices.
  • Easy integration: SPI interface simplifies integration into embedded systems.

Additional Details:

The W25X20CVSNJG operates on a voltage range of typically 2.7V to 3.6V. The SPI clock frequency can be up to 80 MHz in Dual/Quad SPI mode. The device is available in a small surface-mount package such as SOIC-8 or similar. The operating temperature range is generally from -40°C to +85°C. It supports various commands for reading, writing, erasing, and protecting memory contents. The write protect feature can be used to prevent accidental data corruption. The device also features a unique ID code for identification purposes.

You May Also Be Interested in

Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7568 $52.9760
165+ $0.6209 $102.4485
250+ $0.6015 $150.3750
345+ $0.5821 $200.8245
445+ $0.5627 $250.4015
595+ $0.5045 $300.1775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess