EN
  • EN
  • DE

W27C512-12

Part No W27C512-12
Manufacturer Winbond Electronics
Catalog Electronic Wholesale
Description 64K X 8 ELECTRICALLY ERASABLE EPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Winbond Electronics
Win Source Part Number 1280061-W27C512-12
Manufacturer Homepage www.winbond.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W27C512-12 CAD Model

Description

The W27C512-12 is a high-speed, 512K-bit CMOS EPROM (Erasable Programmable Read-Only Memory) manufactured by Winbond Electronics. It is organized as 64K x 8 bits and features fast access times, making it suitable for a variety of applications requiring non-volatile memory.

Applications:

  • Embedded Systems: Used in microcontrollers and other embedded systems for storing program code and data.
  • Industrial Control: Employed in industrial control systems for storing configuration settings and control algorithms.
  • Consumer Electronics: Found in older consumer electronics devices for storing firmware and other critical data.
  • BIOS Storage: Used in older computer systems for storing the BIOS (Basic Input/Output System).
  • Gaming Consoles: Storing game data and system settings in older gaming consoles.

Features:

  • High Speed: Fast access times, typically around 120ns, enabling quick data retrieval.
  • Low Power Consumption: CMOS technology minimizes power consumption.
  • Single 5V Supply: Operates on a single 5V power supply.
  • Erasable: Can be erased using ultraviolet (UV) light and reprogrammed.
  • JEDEC Standard Pinout: Compatible with standard EPROM pinouts for easy replacement.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Reliable Operation: Proven technology ensures reliable data storage.
  • Easy to Program: Can be programmed using standard EPROM programmers.
  • Cost-Effective: Provides a cost-effective solution for non-volatile memory requirements.

Additional Details:

The W27C512-12 is typically available in a DIP (Dual In-Line Package). Erasing the EPROM requires exposing it to UV light for a specified duration. Programming the EPROM requires a dedicated EPROM programmer. Refer to the manufacturer's datasheet for specific programming and erasing procedures. The datasheet also includes detailed information on timing characteristics, electrical specifications, and pin descriptions.

You May Also Be Interested in

Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Advanced Micro Devices
Need more? Email Us
Texas Instruments
Lowest to $10.3384
Renesas Electronics America
Lowest to $105.8176
Atmel
Lowest to $8.5447
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $27.1621
Coilcraft
Lowest to $0.1042
Renesas Electronics America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess