The BTA1664M3 is a high-performance 16A Triac manufactured by Cystech Electronics Corp. Triacs are three-terminal AC switches widely used for controlling AC power in various applications. This particular triac is known for its high blocking voltage and surge current capability.
Applications
- Light dimmers
- Motor speed controls
- AC power switching
- Solid-state relays
- Temperature controllers
Features
- High blocking voltage: Provides high immunity to voltage transients
- High surge current capability: Withstands high inrush currents during startup
- Low on-state voltage: Reduces power dissipation and improves efficiency
- Sensitive gate triggering: Requires low gate current for activation
- Insulated package: Provides electrical isolation between the terminals and the mounting surface
Benefits
- Efficient control of AC power
- High reliability and robustness
- Simplified circuit design
- Reduced component count
- Cost-effective solution
Additional Details
The BTA1664M3 is designed for use in a wide range of AC power control applications. Its high blocking voltage and surge current capability make it suitable for use in harsh environments. The triac's sensitive gate triggering ensures easy control with low-current signals. The insulated package provides additional safety by isolating the terminals from the mounting surface. Please refer to the datasheet for detailed specifications and application notes.