EN
  • EN
  • DE

W27F512-15

Part No W27F512-15
Manufacturer Winbond Electronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1026478-W27F512-15
Categories OEM Parts(T-Z)
Manufacturer Winbond Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian W27F512-15 CAD Model

Description

The W27F512-15 is a 512K x 8-bit, high-speed CMOS Flash memory manufactured by Winbond Electronics. It is designed for applications requiring non-volatile storage of data or program code, featuring fast access times and low power consumption. The device is ideal for use in embedded systems, microcontrollers, and other applications where reliable and fast memory is crucial.

Applications

  • Embedded systems
  • Microcontroller program storage
  • Data logging
  • Firmware storage
  • Industrial control systems
  • Consumer electronics

Features

  • Organization: 512K x 8 bits
  • Fast access time: 150 ns
  • Single 5V power supply
  • Low power consumption: Active current: 30mA (typical), Standby current: 100uA (typical)
  • Sector Erase Architecture: Simplifies memory management.
  • Automatic Write Protection: Prevents accidental programming during power transitions.
  • Endurance: 100,000 Program/Erase Cycles (minimum)
  • Data Retention: 10 years (minimum)
  • Package: 32-pin PDIP, PLCC, and TSOP

Benefits

  • Improved system performance: Fast access times ensure quick data retrieval and execution of program code.
  • Reduced power consumption: Low power operation extends battery life in portable devices.
  • Simplified system design: Single 5V power supply simplifies power supply requirements.
  • Increased system reliability: High endurance and data retention ensure reliable storage of data and code.
  • Flexible memory management: Sector Erase architecture simplifies memory management tasks.

Additional Details

The W27F512-15 operates from a single 5V power supply and features a sector erase architecture for flexible memory management. The device offers automatic write protection to prevent accidental programming during power transitions. With a minimum endurance of 100,000 program/erase cycles and a data retention of 10 years, the W27F512-15 provides reliable non-volatile storage for a wide range of applications. The memory is available in 32-pin PDIP, PLCC, and TSOP packages.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Kemet
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess