EN
  • EN
  • DE

W28V400TT85C

Part No W28V400TT85C
Manufacturer Winbond Electronics
Catalog Electronic Wholesale
Description 4M(512K x 8/256K x 16) SMARTVOLTAGE FLASH MEMORY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Winbond Electronics
Win Source Part Number 1280072-W28V400TT85C
Manufacturer Homepage www.winbond.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W28V400TT85C CAD Model

Description

The Winbond W28V400TT85C is a 4-Megabit (512K x 8) CMOS Flash memory device. This memory chip is designed for systems requiring non-volatile storage for code and data, providing reliable data retention and fast read access times.

Applications

  • Embedded systems: For storing firmware and configuration data in devices like routers and IoT devices.
  • Industrial control equipment: As storage for operating systems and application code in PLCs and other industrial controllers.
  • Networking equipment: In switches and routers for storing boot code and network configurations.
  • Point-of-sale (POS) terminals: For storing transaction data and application software.
  • Medical devices: In medical instruments for storing calibration data and device settings.

Features

  • High Density: 4-Megabit (512K x 8) storage capacity.
  • Fast Access Time: 85ns access time for quick data retrieval.
  • Single Power Supply: Operates from a single 3V power supply.
  • Sector Architecture: Offers a sector architecture for flexible memory management.
  • Automatic Write Protection: Includes write protection mechanisms to prevent accidental data corruption.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable applications.
  • CMOS Technology: Utilizes CMOS technology for high performance and low power consumption.

Benefits

  • Reliable Data Storage: Non-volatile storage ensures data retention even when power is removed.
  • Fast Read Performance: Quick access times improve system responsiveness.
  • Easy Integration: The standard JEDEC pinout simplifies integration into existing systems.
  • Flexible Memory Management: Sector architecture allows for efficient use of memory space.
  • Data Protection: Write protection features prevent accidental data loss.

Additional Details

The W28V400TT85C typically comes in a TSOP package. The operating temperature range, voltage tolerance, and data retention characteristics are specified in the Winbond datasheet. Specific programming algorithms and timing requirements for writing and erasing data are also detailed in the datasheet.

You May Also Be Interested in

Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess