EN
  • EN
  • DE

W55F10AG

Part No W55F10AG
Manufacturer Winbond Electronics
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Winbond Electronics
Win Source Part Number 401328-W55F10AG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W55F10AG CAD Model

Description

The Winbond W55F10AG is a 1M-bit Flash Memory device organized as 128K x 8 bits. It is a CMOS Flash memory offering high performance and low power consumption. This device is designed for a wide range of embedded applications, providing non-volatile storage for code and data.

Applications

  • Embedded systems
  • Consumer electronics
  • Industrial control systems
  • Networking equipment
  • IoT devices

Features

  • 1M-bit Flash Memory (128K x 8)
  • Single 5V power supply
  • Fast access time: 70 ns
  • Low power consumption: Active current 30mA (typical), Standby current 10μA (typical)
  • Sector Erase Architecture
  • Program and Erase Suspend/Resume
  • Data Protection via Hardware Lock
  • CMOS process for low power consumption
  • Operating Temperature: -40°C to +85°C
  • Package: DIP32, SOP32, TSOP32

Benefits

  • High Performance: Offers quick read access times, essential for real-time applications.
  • Low Power Consumption: Extends battery life in portable devices and reduces overall system power usage.
  • Reliable Data Storage: Non-volatile memory retains data even when power is off.
  • Flexible Sector Erase: Enables efficient memory management and data updates.
  • Wide Operating Temperature Range: Suitable for industrial and harsh environment applications.
  • Easy Integration: Standard packages for ease of design and manufacturing.

Additional Details

The W55F10AG is designed for applications requiring reliable, non-volatile storage. Its fast access times and low power consumption make it suitable for a variety of embedded systems. The sector erase architecture allows for efficient memory management, enabling quick and easy updates to specific data sections. The device operates from a single 5V power supply and is available in industry-standard packages such as DIP32, SOP32, and TSOP32. The wide operating temperature range makes it a robust solution for demanding environments. The device also supports program and erase suspend/resume functionality to allow program or erase operations to be interrupted and resumed later.

You May Also Be Interested in

Atmel
Lowest to $1.9623
Atmel
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Lowest to $1.6320
Toshiba Semiconductor and Storage
Lowest to $0.3269
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Via
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess