EN
  • EN
  • DE

W78E58BP-24

Part No W78E58BP-24
Manufacturer Winbond Electronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Winbond Electronics
Win Source Part Number 410090-W78E58BP-24
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W78E58BP-24 CAD Model

Description

The Winbond W78E58BP-24 is an 8-bit microcontroller utilizing an enhanced 8051 core. This microcontroller is part of the W78E5x family from Winbond and features 32KB of Flash memory for program storage and operates at a maximum frequency of 24 MHz. Designed for embedded control applications, the W78E58BP-24 is often chosen for its balance of memory size, performance, and cost-effectiveness.

Applications:

  • Industrial Control Systems: Used for controlling and monitoring industrial processes.
  • Consumer Electronics: Integrated into appliances and other consumer devices.
  • Security Systems: Implemented in alarm systems and access control.
  • Instrumentation: Employed in data acquisition and measurement instruments.
  • Motor Control: Drives motors in various control applications.

Features:

  • Enhanced 8051 Core: Based on the industry-standard 8051 architecture, with enhancements for improved performance.
  • 32KB Flash Memory: On-chip Flash memory for program storage, allowing for in-system programming.
  • 1KB SRAM: Internal SRAM for data storage.
  • Three 16-bit Timers/Counters: Provides versatile timing and counting functions.
  • UART Serial Port: Supports serial communication.
  • Four 8-bit Parallel Ports: General-purpose I/O pins for interfacing with external devices.
  • Interrupt System: Allows for efficient handling of external events.
  • Power-Down Mode: Reduces power consumption during idle states.

Benefits:

  • Cost-Effective: Offers a low-cost solution for embedded control applications.
  • Easy to Program: Compatible with standard 8051 development tools and programming languages.
  • Versatile Peripherals: Integrated peripherals minimize the need for external components.
  • High Memory Capacity: 32KB of Flash memory allows for larger and more complex programs.
  • Power Efficiency: Power-down mode reduces power consumption in battery-operated devices.

The W78E58BP-24 is a versatile microcontroller suitable for a wide range of embedded applications. The enhanced 8051 core allows for efficient execution of program code, while the generous 32KB of Flash memory provides ample space for larger and more complex programs. Integrated peripherals like timers, serial ports, and parallel ports make it easy to interface with external devices. The 8051 architecture is well-supported, providing a vast collection of development tools and code examples. This makes the development process efficient. The large memory capacity, combined with a reliable core, make the W78E58BP-24 an ideal candidate for many embedded solutions.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5826 $59.3998
55+ $2.1183 $116.5065
85+ $2.0524 $174.4540
117+ $1.9866 $232.4322
151+ $1.9196 $289.8596
202+ $1.7221 $347.8642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess