EN
  • EN
  • DE

W78LE54-24

Part No W78LE54-24
Manufacturer Winbond Electronics
Catalog Electronic Wholesale
Description 8-BIT MTP MICROCONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Winbond Electronics
Win Source Part Number 1280196-W78LE54-24
Manufacturer Homepage www.winbond.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W78LE54-24 CAD Model

Description

The Winbond W78LE54-24 is an 8-bit microcontroller based on the 8051 architecture. This microcontroller offers a blend of performance, integrated peripherals, and memory, making it suitable for various control and embedded applications.

Applications

  • Industrial Control: Used in automation systems, motor control, and process control.
  • Consumer Electronics: Employed in remote controls, appliances, and other consumer devices.
  • Security Systems: Implemented in alarm systems, access control, and surveillance equipment.
  • Instrumentation: Used in data loggers, sensors, and measurement devices.
  • Communication Devices: Applied in modems, wireless transceivers, and network interfaces.

Features

  • 8051 Core: Based on the industry-standard 8051 microcontroller core.
  • On-Chip Flash Memory: Integrated Flash memory for program storage.
  • On-Chip RAM: Integrated RAM for data storage during program execution.
  • Timers/Counters: Includes multiple timers and counters for timing and event counting.
  • Serial Communication: Offers UART serial communication interface for asynchronous data transfer.
  • I/O Ports: General-purpose input/output (I/O) ports for interfacing with external devices.
  • Interrupt System: Flexible interrupt system for handling asynchronous events.

Benefits

  • Easy to Use: The 8051 architecture is well-established and supported by a wide range of development tools.
  • Integrated Functionality: On-chip memory and peripherals reduce the need for external components.
  • Versatile Connectivity: Serial communication interface allows for easy communication with other devices.
  • Flexible I/O: General-purpose I/O ports provide flexible interfacing options.
  • Reliable Operation: Robust design ensures reliable operation in harsh environments.

Additional Details

The W78LE54-24 operates at a maximum clock frequency of 24 MHz. The operating voltage range is typically 5V. The package type is usually DIP or PLCC. Refer to the Winbond datasheet for detailed specifications, including memory size, I/O port configuration, and electrical characteristics.

You May Also Be Interested in

Panasonic
Lowest to $26.8133
International Rectifier
Need more? Email Us
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Texas Instruments
Need more? Email Us
Maxim Integrated
Need more? Email Us
Spansion
Need more? Email Us
Texas Instruments
Need more? Email Us
Atmel
Lowest to $8.5447
Atmel
Lowest to $24.7389

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess