EN
  • EN
  • DE

W79E632A40PN

Part No W79E632A40PN
Manufacturer Winbond Electronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Winbond Electronics
Win Source Part Number 410120-W79E632A40PN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W79E632A40PN CAD Model

Description

The Winbond W79E632A40PN is a microcontroller from the W79E6 series, renowned for its versatile functionality and robust performance in embedded systems. This microcontroller is designed to provide efficient processing capabilities and integrated features, making it suitable for a variety of applications.

Applications

  • Industrial Control Systems: Implementing control algorithms, monitoring sensor inputs, and managing actuator outputs.
  • Consumer Electronics: Serving as the central control unit in devices such as remote controls, smart home appliances, and toys.
  • Motor Control: Providing precise control over motor speed and direction in applications like robotics, automation, and power tools.
  • Data Acquisition Systems: Gathering and processing data from various sensors in environmental monitoring, industrial automation, and scientific instrumentation.
  • Communication Devices: Handling data transmission and reception in devices like modems, wireless modules, and serial communication interfaces.

Features

  • 8051 Core: Based on the industry-standard 8051 architecture, ensuring compatibility and ease of development.
  • Flash Memory: Includes a substantial amount of on-chip flash memory for program storage, allowing for easy updates and customization.
  • SRAM: Features integrated SRAM for data storage and fast access during program execution.
  • Timers/Counters: Equipped with multiple timers and counters for precise timing and event counting.
  • Serial Communication Interfaces: Supports UART, SPI, and I2C interfaces for seamless communication with other devices and peripherals.
  • Interrupt Controller: Manages interrupt requests from various sources, ensuring timely response to critical events.
  • GPIO Pins: Offers a wide range of general-purpose input/output pins for flexible interfacing with external components.
  • Operating Voltage: Operates over a wide voltage range, making it suitable for various power supply conditions.

Benefits

  • High Performance: The 8051 core provides efficient processing capabilities, enabling fast and reliable operation.
  • Ease of Development: The widely used 8051 architecture and comprehensive development tools simplify the design process.
  • Flexible Interfacing: The variety of communication interfaces and GPIO pins allows for easy integration with a wide range of external devices.
  • Cost-Effective: The integrated features and efficient design reduce the need for external components, lowering overall system cost.
  • Reliable Operation: Designed for robust performance in demanding environments, ensuring long-term reliability.

Additional Details

The W79E632A40PN operates with a specific voltage range (typically 4.5V to 5.5V) and temperature range (often -40°C to +85°C), making it suitable for use in diverse environmental conditions. It's packaged in a PDIP (Plastic Dual In-line Package), which is through-hole mounting style which makes prototyping simple. Programming is typically done via a standard interface, and the available development tools often include compilers, debuggers, and emulators.

This microcontroller is a versatile solution for embedded systems, offering a balance of performance, features, and cost-effectiveness, making it a reliable choice for a wide range of applications.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess