EN
  • EN
  • DE

W83977TF-AW

Part No W83977TF-AW
Manufacturer Winbond Electronics
Catalog Interface - Specialized
Description I/O chip disk drive adapter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Winbond Electronics
Win Source Part Number 410269-W83977TF-AW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W83977TF-AW CAD Model

Description

The Winbond W83977TF-AW is a highly integrated Super I/O controller designed for use in various applications, particularly in desktop and embedded systems. This chip combines several essential input/output functions, including serial ports, parallel ports, a floppy disk controller, keyboard and mouse interfaces, and comprehensive hardware monitoring capabilities, into a single integrated circuit. This integration helps streamline motherboard design, reduces component count, and improves overall system reliability.

Applications:

  • Desktop PC Motherboards
  • Embedded Systems
  • Industrial Control Systems
  • Point-of-Sale (POS) Terminals
  • Single Board Computers (SBCs)

Features:

  • Two high-speed serial ports (UARTs) with 16C550 compatibility
  • One multi-mode parallel port with EPP/ECP support
  • Floppy disk controller supporting up to two floppy disk drives
  • Keyboard controller with scan code translation
  • PS/2 Mouse Interface
  • Hardware monitoring functions including voltage, temperature, and fan speed monitoring
  • GPIO (General Purpose Input/Output) pins for custom applications
  • LPC (Low Pin Count) interface for communication with the system chipset

Benefits:

  • Reduced system cost and complexity through high integration
  • Improved system reliability due to fewer discrete components
  • Enhanced system performance with high-speed serial and parallel ports
  • Flexible I/O configuration options
  • Comprehensive hardware monitoring capabilities for system health management
  • Simplified system design and manufacturing processes

Additional Details:

The W83977TF-AW communicates with the host system via the LPC bus, providing a streamlined connection to the system chipset. The integrated hardware monitoring features allow for real-time monitoring of critical system parameters, facilitating proactive maintenance and preventing potential system failures. The chip also incorporates power management features to minimize energy consumption during idle periods. It is typically packaged in a LQFP (Low-profile Quad Flat Package), making it suitable for space-constrained applications.

This Super I/O controller is an essential component for systems requiring a combination of legacy I/O support and hardware monitoring capabilities. Its versatile feature set and integrated design make it a valuable addition to a wide range of applications, from desktop computers to embedded systems.

You May Also Be Interested in

Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess