The Winbond W9864G2IB-6 is a high-performance SDRAM (Synchronous Dynamic Random-Access Memory) module. It is designed for applications requiring significant memory capacity and high-speed data access. It is commonly found in graphics cards, high-performance computing systems, and other memory-intensive applications.
Applications
- Graphics Cards
- High-Performance Computing
- Networking Equipment
- Gaming Consoles
- Embedded Systems with High Memory Demands
Features
- 64M x 64 bit organization
- High clock frequency, enabling fast data throughput
- Single 3.3V power supply
- LVTTL compatible inputs and outputs
- 4 banks for concurrent operations
- Auto refresh and self refresh modes for power saving
- Lead-free package
Benefits
- Fast data transfer rates suitable for demanding applications
- Large memory capacity for handling extensive datasets
- Low power consumption for improved energy efficiency
- Easy integration with standard memory controllers
- Enhanced system performance due to rapid refresh rates
- High reliability due to robust memory architecture
Additional Details
The W9864G2IB-6 typically comes in a TSOP (Thin Small Outline Package) and adheres to industry-standard specifications for SDRAM modules. Its auto-refresh and self-refresh capabilities are crucial for minimizing power usage during idle periods. The combination of high speed and large capacity makes it suitable for applications where memory bandwidth is critical for optimal performance.