EN
  • EN
  • DE

WB116C

Part No WB116C
Manufacturer Winbond Electronics
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case LGA
Manufacturer Winbond Electronics
Manufacturer Homepage www.winbond.com
Win Source Part Number 750663-WB116C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WB116C CAD Model

Description

The Winbond WB116C is a highly integrated single-chip IEEE 802.11 b/g/n WLAN controller. It's designed for embedded systems and applications requiring wireless connectivity.

Applications

  • IoT (Internet of Things) devices: Smart home devices, industrial sensors, and wearables.
  • Embedded systems: Wireless printers, handheld devices, and network appliances.
  • Consumer electronics: Wireless speakers, digital cameras, and gaming consoles.
  • Medical devices: Wireless patient monitoring systems and diagnostic equipment.
  • Automotive applications: Telematics systems and infotainment systems.

Features

  • IEEE 802.11 b/g/n compliant: Supports wireless communication standards for broad compatibility.
  • Integrated MAC, baseband, and RF transceiver: Reduces external components and simplifies design.
  • Low power consumption: Ideal for battery-powered devices.
  • Support for various security protocols: WEP, WPA, WPA2 for secure wireless communication.
  • Host interface: Typically SDIO or SPI for easy integration with host processors.
  • Multiple antenna options: Supports single or multiple antennas for improved performance.
  • Advanced power management: Optimizes power consumption in different operating modes.

Benefits

  • Easy integration: Simplifies the design process and reduces time to market.
  • Cost-effective: Reduces the overall system cost by integrating multiple functions into a single chip.
  • Reliable performance: Provides stable and reliable wireless connectivity.
  • Low power consumption: Extends battery life in portable devices.
  • Secure communication: Protects sensitive data transmitted over the wireless network.

Additional Details

The WB116C typically operates in the 2.4 GHz frequency band. It supports data rates up to 72.2 Mbps in 802.11n mode. The chip includes various power-saving features, such as sleep mode and deep sleep mode, to minimize power consumption when the wireless connection is not actively used. It is usually available in a QFN package. The exact specifications might vary depending on the specific revision and implementation. For precise details, refer to the official Winbond datasheet for the WB116C.

You May Also Be Interested in

Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Texas Instruments
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Atmel
Lowest to $8.5447
Qualcomm
Need more? Email Us
STMicroelectronics
Need more? Email Us
Renesas Electronics America
Lowest to $105.8176

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess