EN
  • EN
  • DE

WPCE771CA0DG

Part No WPCE771CA0DG
Manufacturer Winbond Electronics
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Winbond Electronics
Win Source Part Number 402981-WPCE771CA0DG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WPCE771CA0DG CAD Model

Description

The Winbond WPCE771CA0DG is an Embedded Controller. Embedded controllers are specialized microcontrollers designed for managing and controlling various functions within embedded systems. These systems can range from simple consumer electronics to complex industrial equipment.

Applications

  • Laptop Computers
  • Point of Sale (POS) Systems
  • Industrial Control Systems
  • Embedded Systems

Features

  • Embedded Microcontroller: Includes a powerful microcontroller core for executing control algorithms.
  • GPIO: Offers a large number of general-purpose input/output pins for interfacing with various sensors and actuators.
  • PWM: Provides Pulse Width Modulation outputs for controlling motor speeds, dimming lights, and generating analog signals.
  • ADC: Features Analog-to-Digital Converters for reading analog sensor data.
  • Serial Communication: Supports UART, SPI, and I2C interfaces for communication with other devices.
  • Keyboard Controller: Integrated keyboard controller functionality.
  • Power Management: Advanced power management features to minimize energy consumption.

Benefits

  • Real-Time Control: Enables precise and responsive control of embedded system functions.
  • Sensor Integration: Facilitates easy integration of various sensors for data acquisition.
  • Actuator Control: Provides versatile control of actuators such as motors, relays, and valves.
  • Communication: Allows seamless communication with other system components.
  • Power Efficiency: Minimizes power consumption for battery-powered or energy-sensitive applications.

Additional Details

The WPCE771CA0DG operates as the central control unit, managing system resources and responding to external events. It interfaces with sensors to collect data, processes the data using its internal microcontroller, and then controls actuators based on the processed information. Communication with other system components is achieved through serial interfaces. The device's low-power design ensures efficient operation in battery-powered applications. Detailed technical specifications, including pin configurations, register maps, and electrical characteristics, can be found in the device's datasheet from Winbond. This controller offers a robust and versatile solution for a wide range of embedded control applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.1178
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess