EN
  • EN
  • DE

WSD30100DN56

Part No WSD30100DN56
Manufacturer Winsok Semicon
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1104871-WSD30100DN56
Categories OEM Parts(T-Z)
Manufacturer Winsok Semicon
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WSD30100DN56 CAD Model

Description

The WSD30100DN56 is a Schottky Barrier Diode manufactured by Winsok Semicon. It is designed for high-efficiency rectification and fast switching applications. This diode features a low forward voltage drop and a high surge current capability, making it suitable for various power electronics applications.

Applications

  • Switch-Mode Power Supplies (SMPS): Used as rectifier diodes in SMPS circuits for efficient power conversion.
  • DC-DC Converters: Employed in DC-DC converters to improve efficiency and reduce switching losses.
  • Reverse Polarity Protection: Utilized for reverse polarity protection in various electronic circuits.
  • Solar Inverters: Integrated into solar inverters for efficient DC to AC conversion.
  • Freewheeling Diodes: Used as freewheeling diodes in inductive load circuits to protect switching devices.

Features

  • Low Forward Voltage Drop: Reduces power losses and improves efficiency.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • Fast Switching Speed: Enables high-frequency operation with minimal switching losses.
  • High Reliability: Offers robust performance and long-term stability.
  • Surface Mount Package: Designed for surface mount assembly, facilitating automated manufacturing.

Benefits

  • Improved Efficiency: Low forward voltage drop leads to higher efficiency in power conversion applications.
  • Enhanced Protection: High surge current capability protects against transient voltage spikes.
  • Reduced Switching Losses: Fast switching speed minimizes switching losses in high-frequency circuits.
  • Increased Reliability: Robust design ensures reliable performance in demanding environments.
  • Simplified Assembly: Surface mount package simplifies assembly and reduces manufacturing costs.

Additional Details

The WSD30100DN56 Schottky diode is typically packaged in a surface mount package, such as a D-PAK or similar. Key technical specifications include its voltage rating (100V), forward current rating (30A), and forward voltage drop. The diode's fast switching characteristics and low forward voltage drop make it an excellent choice for high-efficiency power electronics applications. It is designed to operate over a wide temperature range, ensuring reliable performance in diverse operating conditions.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3074 $50.7210
400+ $0.2522 $100.8800
615+ $0.2443 $150.2445
850+ $0.2364 $200.9400
1,095+ $0.2286 $250.3170
1,465+ $0.2049 $300.1785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess